EN
  • EN
  • DE

RKZ20CKUP6

Part No RKZ20CKUP6
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295688-RKZ20CKUP6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RKZ20CKUP6 CAD Model

Description

The RKZ20CKUP6 is a Transient Voltage Suppressor (TVS) diode manufactured by Renesas Electronics America. It's designed to protect sensitive electronic components from transient voltage events, such as electrostatic discharge (ESD) and voltage surges. With its fast response time and high surge handling capability, this diode is suitable for a wide range of applications requiring overvoltage protection.

Applications:

  • Consumer Electronics: Protecting devices like smartphones, tablets, and laptops from ESD and voltage transients.
  • Automotive Electronics: Safeguarding sensitive circuits in automotive systems from voltage spikes and load dumps.
  • Industrial Equipment: Protecting control systems, power supplies, and communication interfaces from overvoltage events.
  • Telecommunications Equipment: Surge protection for network interfaces and communication lines.
  • Power Supplies: Protection of power supply circuits from voltage surges and transients.

Features:

  • High Surge Current Capability: Withstands high surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream circuits.
  • Low Clamping Voltage: Limits the voltage across the protected circuit to a safe level.
  • Small Package Size: Allows for compact PCB designs.
  • AEC-Q101 Qualified: Suitable for automotive applications.
  • Lead-Free Construction: Compliant with environmental regulations.

Benefits:

  • Improved System Reliability: Protects electronic circuits from damage due to voltage surges and ESD.
  • Reduced Downtime: Prevents equipment failure and minimizes downtime.
  • Enhanced Product Lifespan: Extends the life of electronic devices by protecting them from overvoltage stresses.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.
  • Simplified Design: Easy to integrate into circuit designs.

Additional Details:

The RKZ20CKUP6 likely has a reverse standoff voltage of 20V. The 'UP6' suffix suggests a specific packaging or qualification. It offers excellent clamping characteristics, ensuring minimal voltage stress on the protected circuitry during transient events. The package is likely a small surface mount package, like SOD-323, for high-density board layouts. The datasheet provides detailed information on surge current ratings, clamping voltage characteristics, and other key specifications. This TVS diode is designed for unidirectional protection and is ideal for use in sensitive electronic applications.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Qualcomm
Lowest to $7.0594

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess