EN
  • EN
  • DE

SLG59M611VTR

Part No SLG59M611VTR
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Description Power Switch Switching Type 4A 8-Pin FC-TDFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989170-SLG59M611VTR
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG59M611VTR CAD Model

Description

The SLG59M611VTR is a high-performance MOSFET load switch from Renesas Electronics. This device is designed for load switching applications requiring low on-resistance, small size, and high efficiency. It integrates a P-channel MOSFET and control circuitry into a single package, providing a compact and easy-to-use solution for power management.

Applications

  • Notebook computers
  • Tablet computers
  • Solid-state drives (SSDs)
  • Portable devices
  • Power management in embedded systems

Features

  • Low on-resistance (RDS(on)) for minimal power loss
  • Small form factor for space-constrained applications
  • Integrated control circuitry for simplified design
  • Over-voltage protection
  • Under-voltage lockout

Benefits

  • Improved energy efficiency due to low on-resistance
  • Reduced board space requirements
  • Simplified system design
  • Enhanced system reliability through protection features
  • Extended battery life in portable devices

Additional Details

The SLG59M611VTR features a very low on-resistance, which minimizes power loss and heat generation. This makes it ideal for applications where energy efficiency is critical. The small form factor allows for easy integration into space-constrained applications, such as notebook computers and tablet computers. The integrated control circuitry simplifies the system design and reduces the number of external components required.

This load switch also includes over-voltage protection and under-voltage lockout features, which protect the load from damage due to excessive voltage or insufficient voltage. These features enhance the system reliability and prevent component failure. The SLG59M611VTR is commonly used in solid-state drives (SSDs) to control the power supply to the memory chips. It is also used in portable devices to extend the battery life. The device is available in a compact package and is easy to use.

Refer to the Renesas Electronics datasheet for specific electrical characteristics, such as on-resistance, input voltage range, and operating temperature range. Always consult the datasheet when designing with this component to ensure that it meets the requirements of the application. The device's enable pin allows for external control of the load switch, providing flexibility in power management.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,367 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess