EN
  • EN
  • DE

RF3158SR

Part No RF3158SR
Manufacturer RF Micro Devices
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1198120-RF3158SR
Categories Custom Parts
Manufacturer RF Micro Devices
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3158SR CAD Model

Description

The RF3158SR is a front-end module (FEM) manufactured by RF Micro Devices (now Qorvo). This module is designed for wireless applications, typically in the 2.5 GHz to 5 GHz frequency range. It integrates multiple functions, such as power amplification, filtering, and switching, into a single compact package, simplifying the design of wireless communication systems.

Applications

  • Wireless Local Area Networks (WLAN): Used in Wi-Fi routers, access points, and client devices.
  • Wireless Personal Area Networks (WPAN): Employed in Bluetooth devices and other short-range wireless communication systems.
  • Internet of Things (IoT) Devices: Integrated into IoT devices requiring wireless connectivity.

Features

  • Integrated Power Amplifier (PA): Provides power amplification for signal transmission.
  • Integrated Filtering: Filters out unwanted signals and harmonics.
  • Integrated Switching: Enables switching between different frequency bands or operating modes.
  • Compact Package: Small form factor simplifies board layout and reduces size.
  • High Efficiency: Optimizes power consumption for extended battery life.

Benefits

  • Simplified Design: Reduces the complexity of RF front-end design.
  • Improved Performance: Enhances signal quality and transmission range.
  • Reduced Size: Enables smaller and more compact wireless devices.
  • Lower Power Consumption: Extends battery life in portable applications.
  • Faster Time-to-Market: Speeds up product development by simplifying RF design.

Additional Details

The RF3158SR's specifications include frequency range, output power, gain, noise figure, and power consumption. Proper impedance matching and PCB layout are crucial for optimal performance. Qorvo provides detailed datasheets and application notes to assist designers in integrating this module into their systems. The device operates within a specified voltage and temperature range, and its performance characteristics are carefully controlled to ensure consistent behavior.

You May Also Be Interested in

QSI
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Renesas Electronics America
Need more? Email Us
Intel
Need more? Email Us
PLX
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess