EN
  • EN
  • DE

UMX-1901-D16-G

Part No UMX-1901-D16-G
Manufacturer RF Micro Devices
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 4775MHZ 0.5-4.5V 12.7X12.7MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer RFMD
Series UMX
Packaging Tray
Part Status Obsolete(EOL)
Frequency - Center 4775MHz
Operating Supply Voltage 5V
Tuning Voltage (VDC) 0.5 ~ 4.5 V
2nd Harmonic, Typ (dBc) -15
Icc Max 28mA (Typ)
Pushing (MHz/V) 8
Power (dBm) 5
Phase Noise Typ (dBc/Hz) -110
Package 16-QFN, Variant
Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.220" (5.60mm)
Win Source Part Number 766446-UMX-1901-D16-G
Popularity Medium
Supply and Demand Status Limited
Introduction Date August 15, 2004
ECCN EAR99
Estimated EOL Date Unknown
Ultra Librarian 3D Model Ultra Librarian UMX-1901-D16-G CAD Model

Description

The RFMD UMX 16-QFN variant is an obsolete (EOL) electronic component that operates at a frequency range of 4775MHz.

  • Frequency Range: 4775MHz
  • Tuning Voltage: 0.5 ~ 4.5 V
  • 2nd Harmonic Typ (dBc): -15
  • Maximum Icc: 28mA
  • Power Output: 5dBm
  • Phase Noise Typ (dBc/Hz): -110
  • Application: Crystals, Oscillators, Resonators
  • Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
  • Pushing Frequency: 8MHz/V

You May Also Be Interested in

Crystek Corporation
VCO 130MHZ 0-5V 7.62MM X 7.62MM
Need more? Email Us
Crystek Corporation
VCO 2150MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 375MHZ 0.5-19V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 600MHZ 0-12V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 300MHZ 0-5V 12.7MMX12.7MM
Need more? Email Us
Crystek Corporation
VCO 4001MHZ 0.1-16V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1520MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1587.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 325MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess