EN
  • EN
  • DE

RT8010-ADJ

Part No RT8010-ADJ
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Win Source Part Number 184134-RT8010-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8010-ADJ CAD Model

Description

The RT8010-ADJ is an adjustable output, high-efficiency step-down (buck) DC-DC converter manufactured by Richtek USA Inc. This versatile converter allows the user to set the output voltage to a desired level within a specific range, making it suitable for a wide variety of applications requiring different voltage rails. Its high efficiency ensures minimal power loss and extended battery life in portable applications.

Applications:

  • Adjustable Power Supplies: Creating customizable voltage rails for various electronic circuits.
  • FPGA and Microprocessor Power: Powering FPGAs, microprocessors, and other digital ICs requiring specific voltage levels.
  • Portable Devices: Providing adjustable voltage for different components within smartphones, tablets, and other portable electronics.
  • Battery-Powered Systems: Optimizing power conversion efficiency in battery-powered applications.
  • Point-of-Load Regulation: Providing localized voltage regulation in distributed power systems where different voltage levels are needed.

Features:

  • Adjustable Output Voltage: Allows the user to set the output voltage via external resistors.
  • High Efficiency: Minimizes power loss and extends battery life.
  • Wide Input Voltage Range: Operates from a variety of input voltage sources.
  • Current Mode PWM Control: Ensures stable operation and excellent transient response.
  • Internal Compensation: Simplifies design and reduces external component count.
  • Short-Circuit Protection: Protects the converter and the load from damage.
  • Over-Temperature Protection: Prevents overheating and ensures reliable operation.
  • Small Package: Saves board space and allows for compact system designs.

Benefits:

  • Flexibility: Adjustable output voltage provides the flexibility to power various devices with different voltage requirements using a single converter.
  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Reduced System Cost: Integration of features and a small package size minimize overall system cost.
  • Simplified Design: Internal compensation simplifies the design process and reduces time to market.
  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage to the converter and connected circuitry.

Additional Details:

The output voltage of the RT8010-ADJ is typically set using a resistor divider network connected to the feedback pin. The specific output voltage range and the required resistor values can be found in the Richtek datasheet. Proper PCB layout is crucial for optimal performance and to minimize noise. The datasheet provides detailed recommendations for layout and component selection. The RT8010-ADJ may also feature an enable pin for controlling the converter's on/off state.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess