EN
  • EN
  • DE

RT8807AGQW

Part No RT8807AGQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300479-RT8807AGQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8807AGQW CAD Model

Description

The RT8807AGQW is a multi-phase synchronous buck controller designed by Richtek. It is typically used in applications that require high current and high efficiency, such as powering the core voltage of CPUs and GPUs. This controller employs advanced control techniques to optimize transient response and maintain stable operation under various load conditions. The RT8807AGQW is a highly integrated solution that minimizes external components and simplifies the design process.

Applications:

  • High-End Motherboards: Provides power to the CPU and GPU for gaming and other demanding applications.
  • Server Power Supplies: Delivers stable and efficient power in server environments.
  • High-Performance Graphics Cards: Supplies the necessary current to support the high power demands of modern GPUs.
  • Gaming Laptops: Efficiently manages power consumption in portable gaming devices.
  • VRM Modules: Used in voltage regulator modules to provide precise voltage control.

Features:

  • Multi-Phase Operation: Distributes the current load across multiple phases, reducing stress on individual components and improving efficiency.
  • Adaptive Voltage Positioning (AVP): Dynamically adjusts the output voltage based on load current to optimize transient response.
  • Programmable Switching Frequency: Allows designers to optimize the trade-off between efficiency and component size.
  • Remote Sensing: Compensates for voltage drops across PCB traces, ensuring accurate voltage regulation at the load.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Under-Voltage Protection (UVP): Prevents operation at dangerously low voltage levels.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Thermal Shutdown (TSD): Shuts down the controller if the temperature exceeds a safe limit.

Benefits:

  • Enhanced Power Delivery: Multi-phase operation enables higher current delivery with improved efficiency.
  • Improved Transient Response: Adaptive voltage positioning ensures stable voltage regulation during sudden load changes.
  • Reduced Component Stress: Distributing the current load across multiple phases minimizes stress on individual components, improving reliability.
  • Optimized System Performance: Accurate voltage regulation and fast transient response contribute to improved system performance.
  • Simplified Design: High integration reduces the number of external components required, simplifying the design process.

Additional Details:

The RT8807AGQW is often used in conjunction with external MOSFETs and inductors to create a complete voltage regulator solution. The specific number of phases supported by the controller will vary depending on the implementation. Detailed specifications, including input voltage range, output voltage range, and switching frequency, should be consulted in the product datasheet.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess