EN
  • EN
  • DE

RT9011-CMPQW

Part No RT9011-CMPQW
Manufacturer Richtek USA Inc.
Description Portable Power Management 300mA Dual LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 1244157-RT9011-CMPQW
Manufacturer Homepage www.richtek.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9011-CMPQW CAD Model

Description

The RT9011-CMPQW is a 300mA, ultra-low quiescent current, low dropout (LDO) regulator from Richtek USA Inc. It is designed for portable applications that require long battery life and minimal power dissipation. This LDO regulator provides a stable and accurate output voltage with low noise, making it suitable for sensitive analog circuits and battery-powered devices.

Applications

  • Smartphones and Tablets: Powering core logic and peripheral circuits.
  • Wearable Devices: Supplying power to microcontrollers and sensors in smartwatches and fitness trackers.
  • IoT Devices: Providing a stable voltage source for low-power wireless communication modules.
  • Portable Medical Devices: Powering sensors and signal conditioning circuits in glucose meters and heart rate monitors.
  • Bluetooth Devices: Regulation of the Bluetooth chipset power supply.

Features

  • Ultra-Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • Stable with Ceramic Capacitors: Reduces the size and cost of external components.
  • Over Current Protection: Protects the regulator and downstream circuits from damage.
  • Over Temperature Protection: Prevents the regulator from overheating and failing.
  • Short-Circuit Protection: Safeguards the regulator and connected devices in case of a short circuit.

Benefits

  • Extended Battery Life: The ultra-low quiescent current significantly reduces power consumption, resulting in longer battery life for portable devices.
  • Improved System Performance: The stable output voltage and low noise ensure consistent performance of sensitive analog circuits.
  • Reduced System Cost and Size: The ability to operate with ceramic capacitors reduces the number and size of external components, leading to lower system cost and a smaller footprint.
  • Enhanced System Reliability: The overcurrent, over temperature, and short-circuit protection features prevent damage to the regulator and connected devices, improving system reliability.
  • Simplified Design: Easy to use and integrate into various applications, reducing design complexity.

Additional Details

The RT9011-CMPQW operates over a wide input voltage range, typically from 2.5V to 5.5V. It is available in a small WDFN-6L 1.6x1.6 (WQFN-6L 1.6x1.6) package. The output voltage is fixed, with various options available to suit different application requirements. The regulator is designed to be stable with ceramic capacitors, which are preferred for their low ESR (Equivalent Series Resistance) and small size. The RT9011 also features a thermal shutdown function that protects the regulator from overheating in extreme conditions.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess