EN
  • EN
  • DE

R1115Z281B-TR-F

Part No R1115Z281B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286965-R1115Z281B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1115Z281B-TR-F CAD Model

Description

The R1115Z281B-TR-F is a low-dropout (LDO) voltage regulator manufactured by Ricoh. It is part of the R1115 series, which is known for its low supply current, high accuracy, and small package size. This specific model provides a stable 2.8V output voltage, making it suitable for a variety of portable devices and power management applications.

Applications

  • Powering Microcontrollers: Providing a stable voltage supply for microcontrollers in embedded systems.
  • Mobile Phones and Smartphones: Used in power management circuits to regulate voltage for various components within the device.
  • Wearable Devices: Suited for use in smartwatches, fitness trackers, and other wearable electronics.
  • IoT (Internet of Things) Devices: Ideal for providing regulated power in low-power IoT applications.
  • Portable Audio Players: Regulates voltage for audio amplifiers and other circuits in portable music players.

Features

  • Output Voltage: Fixed 2.8V output voltage with high accuracy.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Input Voltage Range: Supports a wide range of input voltages for flexibility in power source selection.
  • Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current flow.
  • Thermal Shutdown Protection: Prevents overheating and potential damage at high temperatures.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Voltage Supply: Ensures a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low supply current helps maximize battery life in portable devices.
  • Protection Against Overload: Built-in overcurrent and thermal protection mechanisms enhance system reliability.
  • Compact Design: Small package size allows for easy integration into space-limited applications.
  • Wide Operating Range: Suitable for a variety of operating conditions due to its wide input voltage range.

Additional Details

The R1115Z281B-TR-F is usually supplied in a small SOT-23 or similar surface-mount package. The TR suffix usually indicates that the part is supplied on tape and reel, making it appropriate for automated assembly. This component's low quiescent current makes it especially ideal for battery powered systems where long run-time is a desired feature. It typically incorporates short-circuit protection to prevent damage in case of an output short. Datasheets provide specific details on pin configurations, absolute maximum ratings, and performance characteristics. It's often used when a simple, efficient, and reliable 2.8V regulated power supply is required.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $7.0594
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess