EN
  • EN
  • DE

R5480K278CL-TR

Part No R5480K278CL-TR
Manufacturer Ricoh
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289192-R5480K278CL-TR
Popularity Low
Supply and Demand Status Balance
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian R5480K278CL-TR CAD Model

Description

The R5480K278CL-TR is a voltage regulator IC manufactured by Ricoh. It's designed to maintain a stable output voltage even when the input voltage or load current changes. This makes it suitable for powering sensitive electronic components in a variety of applications. The regulator provides essential protection features that enhance overall system reliability.

Applications

  • Power supplies for microprocessors and microcontrollers
  • Voltage regulation in handheld devices
  • Battery-powered applications
  • Industrial automation equipment
  • Consumer electronics

Features

  • High output voltage accuracy
  • Low dropout voltage
  • Overcurrent protection
  • Thermal shutdown protection
  • Small surface mount package

Benefits

  • Stable power delivery: Ensures a constant voltage to sensitive components, leading to more reliable system performance.
  • Extended battery life: Low dropout voltage maximizes efficiency in battery-operated devices.
  • Device protection: Overcurrent and thermal shutdown features protect the IC and connected circuits from damage.
  • Compact design: The small package allows for use in space-constrained environments.
  • Improved system robustness: Provides a stable power supply, even with fluctuating input voltage or load current.

The R5480K278CL-TR offers high output voltage accuracy. The IC's low dropout voltage is especially useful in battery-powered applications, as it allows the device to operate efficiently even as the battery voltage decreases. The overcurrent protection safeguards the IC and the connected circuitry from damage due to excessive current draw. The thermal shutdown feature prevents overheating by disabling the regulator when the junction temperature exceeds a safe threshold. Its small size and high efficiency make it suitable for a wide range of applications. This IC contributes to a stable and reliable power supply, which in turn enhances the performance and longevity of electronic devices.

This regulator is an integral part of many power management systems, helping to ensure that electronic components receive the correct voltage and current they need to operate reliably. By preventing voltage fluctuations and providing protection against overcurrent and overheating, the R5480K278CL-TR contributes to the overall robustness and longevity of electronic devices.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6865 $58.3525
210+ $0.5633 $118.2930
320+ $0.5456 $174.5920
440+ $0.5281 $232.3640
570+ $0.5105 $290.9850
760+ $0.4576 $347.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,420 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess