EN
  • EN
  • DE

RH5VA22CA-T1

Part No RH5VA22CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294673-RH5VA22CA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA22CA-T1 CAD Model

Description

The RH5VA22CA-T1 is a voltage regulator IC manufactured by Ricoh. It belongs to a series of CMOS-based voltage regulators known for their high input voltage capability and low supply current consumption. This makes it suitable for various applications where stable voltage supply and power efficiency are critical.

Applications

  • Portable Electronics: Used extensively in smartphones, tablets, and wearables for efficient power management.
  • Battery-Operated Devices: Ideal for battery-powered devices, ensuring stable performance and prolonged battery life.
  • Microcontroller Power Supply: Provides a regulated voltage source for microcontrollers in embedded systems.
  • IoT Devices: Powers low-power IoT sensors and devices, contributing to energy efficiency.
  • Wireless Communication Modules: Regulates voltage in wireless modules for stable and reliable communication.

Features

  • High Input Voltage: Capable of handling high input voltages, offering flexibility in power source selection.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • CMOS Technology: Utilizes CMOS technology for enhanced performance, reliability, and low power consumption.
  • Compact Package: Typically available in small form-factor packages like SOT-23, saving valuable board space.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current.

Benefits

  • Stable Output Voltage: Ensures a consistent and stable voltage supply, enhancing device reliability.
  • Energy Efficiency: Low supply current significantly reduces power consumption, prolonging battery life.
  • Compact Footprint: Small package allows for integration into space-constrained applications.
  • Enhanced Protection: Overcurrent protection safeguards the device and connected components from damage.
  • Versatile Input Voltage Range: Accommodates various power sources and voltage fluctuations, increasing application flexibility.

The RH5VA22CA-T1 is often implemented alongside capacitors and other passive components to form a complete power supply solution. Its combination of small size, high efficiency, and protective features makes it a popular choice for a wide range of portable and embedded applications. The fixed output voltage ensures accuracy and simplifies design. The low quiescent current characteristic is crucial for maximizing battery runtime in portable electronic devices.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Bel Power Solutions
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9600 $58.8000
75+ $1.6078 $120.5850
115+ $1.5581 $179.1815
155+ $1.5073 $233.6315
200+ $1.4576 $291.5200
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess