EN
  • EN
  • DE

RH5VA60AA-T1

Part No RH5VA60AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294709-RH5VA60AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VA60AA-T1 CAD Model

Description

The RH5VA60AA-T1 is a 6.0V fixed voltage regulator manufactured by Ricoh. This regulator is designed with CMOS technology, offering high accuracy, low supply current, and a low dropout voltage. It's well-suited for use in battery-powered devices and other applications where efficient power management is critical. The integrated overcurrent protection provides an added layer of safety and reliability.

Applications

  • Power source for portable electronic devices.
  • Voltage regulation in battery-powered applications.
  • Power supply for microcontrollers and sensors.
  • Backup power systems.
  • Voltage stabilization for wireless communication devices.
  • Power management in consumer electronics.

Features

  • High Output Voltage Accuracy: Provides a stable and precise 6.0V output.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Low Dropout Voltage: Operates efficiently even with low input voltage differentials.
  • Built-in Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Small Package Size: Facilitates use in compact and portable devices.
  • CMOS Technology: Offers high efficiency and low noise performance.

Benefits

  • Extended Battery Life: The low supply current helps to prolong the operational life of battery-powered devices.
  • Increased System Reliability: The overcurrent protection safeguards the regulator and other components from damage.
  • Stable and Accurate Voltage: Ensures consistent performance of connected devices by providing a precise 6.0V output.
  • Compact Design: The small package size allows for easy integration into space-constrained applications.
  • Simplified Circuitry: Requires few external components, simplifying the design process.

Additional Details

The RH5VA60AA-T1 typically operates with an input voltage range of 2.0V to 7.0V. It is designed to maintain a stable 6.0V output voltage even under varying load conditions. The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage. The overcurrent protection helps prevent damage from short circuits and overload situations. Its combination of efficiency, stability, and protection features makes it a suitable choice for a variety of power management applications. This device is commonly used in applications requiring a stable and efficient 6.0V supply.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Zilog
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess