EN
  • EN
  • DE

RN5VD33AA-TL-FA

Part No RN5VD33AA-TL-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297716-RN5VD33AA-TL-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VD33AA-TL-FA CAD Model

Description

The RN5VD33AA-TL-FA is a voltage detector IC produced by Ricoh. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. This prevents malfunctions and data corruption due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Resets microcontrollers during undervoltage conditions to prevent erratic behavior.
  • Power Management Systems: Monitors voltage levels to ensure stable power delivery.
  • Battery-Powered Devices: Protects against deep discharge by triggering a reset at low battery voltage.
  • Industrial Control Systems: Monitors power supply voltage to prevent equipment malfunction.
  • Automotive Electronics: Monitors battery voltage and initiates reset procedures to protect sensitive electronics.

Features

  • Low Supply Current: Minimizes power consumption, ideal for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage detection.
  • Built-in Hysteresis: Prevents oscillations around the threshold voltage.
  • Open Drain Output: Offers flexibility in circuit design with its open drain output.
  • Small Package: Available in small packages like SOT-23 for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by undervoltage.
  • Data Protection: Protects data integrity by resetting components before voltage drops too low.
  • Extended Battery Life: Low power consumption extends battery life.
  • Simplified Circuit Design: Integrated features simplify design and reduce the need for external components.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution.

Additional Details

The RN5VD33AA-TL-FA features a detection voltage of approximately 3.3V. The “-TL” suffix suggests a specific packaging (likely Taping and Left-hand reeling), and the "-FA" generally represents a specific manufacturing revision or feature set. It typically operates in a temperature range of -40°C to +85°C and is available in SOT-23 or similar packages.

You May Also Be Interested in

Qualcomm
Lowest to $19.1290
Zilog
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Micron Technology Inc.
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess