EN
  • EN
  • DE

Q69660-M171-K62

Part No Q69660-M171-K62
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 285437-Q69660-M171-K62
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Q69660-M171-K62 CAD Model

Description

The Q69660-M171-K62 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). These filters are commonly used in radio frequency (RF) applications for signal filtering, specifically to isolate desired signals and reject unwanted interference. SAW filters utilize the piezoelectric effect of materials like lithium niobate or quartz to create a mechanical wave on the surface of the substrate. This wave interacts with the incoming RF signal, allowing only specific frequencies to pass through, thereby achieving filtering.

Applications

  • Cellular base stations: Used for filtering signals in the transmit and receive paths.
  • Wireless communication devices: Implemented in devices like smartphones, tablets, and laptops to improve signal quality and reduce interference.
  • Remote control systems: Filtering signals to ensure the remote only responds to its paired device
  • GPS Receivers: Used to filter out noise and interference for accurate positioning.
  • Cable TV and satellite receivers: SAW filters are used in these systems to select the desired channel and reject adjacent channel interference.

Features

  • High selectivity: Offers excellent rejection of unwanted frequencies, improving signal clarity.
  • Low insertion loss: Minimizes signal attenuation, preserving signal strength.
  • Small size: Compact design allows for easy integration into miniature electronic devices.
  • Stable performance: Provides consistent and reliable filtering characteristics over a wide temperature range.
  • High reliability: Designed for long-term operation in demanding environments.

Benefits

  • Improved signal quality: By eliminating unwanted frequencies, the signal-to-noise ratio is enhanced, leading to better communication performance.
  • Reduced interference: Minimizes the impact of external signals, preventing disruptions in communication.
  • Increased device performance: Better signal quality leads to faster data rates and improved overall system efficiency.
  • Enhanced system reliability: Stable and reliable filtering ensures consistent performance over time, reducing the risk of system failures.
  • Smaller device size: Compact design allows for integration into smaller electronic devices, enabling miniaturization.

Additional Details

The specific technical specifications, such as center frequency, bandwidth, and insertion loss, would be detailed in the product datasheet, which is essential for proper integration into a circuit design. These SAW filters are manufactured using high-precision techniques to ensure consistent performance and reliability. The material composition and manufacturing processes are carefully controlled to meet stringent quality standards. The package type also affects the filter's performance. This part is designed to meet stringent requirements in mobile communication applications. It operates at a specified central frequency. Further information should be obtained from the official product datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess