EN
  • EN
  • DE

RN5VT29AA

Part No RN5VT29AA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297883-RN5VT29AA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VT29AA CAD Model

Description

The RN5VT29AA is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. It's a precision voltage monitoring device that ensures stable operation of electronic circuits by generating a reset signal when the supply voltage falls below a predefined threshold. This prevents malfunctions and potential data loss in sensitive applications.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors the voltage level of power supplies to ensure they are within the specified operating range.
  • Battery-Powered Devices: Protects battery-powered devices from operating with insufficient voltage.
  • Data Storage Systems: Prevents data corruption in memory devices by triggering a reset during voltage dips.
  • Industrial Control Equipment: Ensures safe and reliable operation of industrial control systems.

Features:

  • High Accuracy Detection Voltage: Provides precise voltage detection for reliable reset operation.
  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • Small Package: Available in compact packages for space-saving designs.
  • Built-in Hysteresis: Prevents oscillations near the threshold voltage due to noise.
  • Open Drain Output: Offers flexible interfacing with various logic levels.

Benefits:

  • Improved System Reliability: Prevents system crashes and data corruption due to low voltage conditions.
  • Extended Battery Life: Low power consumption allows for longer operating times in battery-powered devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Space-Saving Solution: Compact packaging enables integration into small form factor devices.
  • Enhanced System Protection: Safeguards electronic components from damage caused by voltage drops.

Specifications: The RN5VT29AA features a detection voltage of 2.9V. It operates over a specified supply voltage range. The output type is N-channel open drain. It adheres to RoHS standards. Hysteresis is incorporated to prevent spurious resets. The device is available in various small outline packages. Refer to the product datasheet for detailed electrical characteristics and package information.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess