EN
  • EN
  • DE

L1C1-GRN1000000000

Part No L1C1-GRN1000000000
Manufacturer Lumileds
Catalog LED Lighting - Color
Description LED LUXEON C GREEN 530NM SMD / LED Lighting Color series Green 530nm (520nm ~ 540nm) 0707 (1919 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumileds
Series LUXEON C
Package Tape & Reel
Color Green
Wavelength 530nm (520nm ~ 540nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.05V
Lumens/Watt @ Current - Test 108 lm/W
Current - Max 1.05A
Luminous Flux @ Current/Temperature 115lm (Typ)
Temperature - Test 85°C
Viewing Angle 170°
Mounting SMD (SMT)
Package / Case 0707 (1919 Metric)
Supplier Device Package SMD
Dimension 0.079" L x 0.079" W (2.00mm x 2.00mm)
Height - Seated (Max) 0.059" (1.50mm)
Thermal Resistance of Package 3.5°C/W
Base Product Number L1C1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1416-1914-6,1416-1914-1,1416-1914-2
Standard Package 1,000
Win Source Part Number 1068322-L1C1-GRN1000000000
Ultra Librarian 3D Model Ultra Librarian L1C1-GRN1000000000 CAD Model

Description

The Lumileds LUXEON C series is a high-quality electronic component that is ideal for use in a variety of applications.

  • Package: Tape & reel
  • Height Seated (Max): 0.059 inches
  • Wavelength: 530nm
  • CRI: 80
  • Win Source Part Number: 1068322-L1C1-GRN1000000000

You May Also Be Interested in

Cree Inc.
LED XLAMP XBD GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Cree Inc.
LED XLAMP XPE2 BLU 458NM SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,361 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess