EN
  • EN
  • DE

RP114N121D-TR-FF

Part No RP114N121D-TR-FF
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298256-RP114N121D-TR-FF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP114N121D-TR-FF CAD Model

Description

The RP114N121D-TR-FF is a low-dropout (LDO) regulator manufactured by Ricoh. It's designed to provide a stable 1.2V output voltage, making it suitable for low-voltage applications that require efficient power management. The device features low quiescent current, excellent transient response, and built-in protection circuits to ensure reliable operation in portable and battery-powered systems.

Applications

  • Portable Electronics: Powering low-voltage microcontrollers, memory, and other components in smartphones, tablets, and handheld devices.
  • Wireless Communication Modules: Providing a stable voltage supply for Bluetooth Low Energy (BLE), Wi-Fi, and other wireless communication modules.
  • Wearable Devices: Regulating voltage for sensors, displays, and processing units in smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Supplying power to sensors, communication modules, and microcontrollers in various Internet of Things (IoT) applications.
  • Low-Power Microcontrollers: Ideal for supplying power to low-power microcontrollers in embedded systems.

Features

  • Low Dropout Voltage: Ensures stable output voltage even when the input voltage is close to the output voltage.
  • Fixed Output Voltage: Provides a precise and stable 1.2V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a certain limit.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage to the circuit.

Benefits

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable Performance: Provides a clean and stable voltage supply for sensitive electronic components, improving system performance and reliability.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features protect the regulator and the load from damage.
  • Simplified Design: Fixed output voltage and integrated protection features simplify circuit design and reduce the number of external components required.
  • Compact Size: Available in small package sizes for space-constrained applications.

Additional Details

The RP114N121D-TR-FF typically operates with an input voltage range of 1.4V to 5.5V. It is commonly available in a DFN (Dual Flat No-Leads) package for efficient PCB assembly. The "TR" likely indicates tape and reel packaging, and the "FF" likely refers to a specific packaging variant or feature. This LDO includes an enable pin which provides external control over the on/off state.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess