EN
  • EN
  • DE

OPA4347EA

Part No OPA4347EA
Manufacturer Rochester Electronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier Circuit Rail-to-Rail 14-TSSOP
Manufacturer Burr Brown
Series microPOWER™
Package Bulk
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888150-OPA4347EA
Ultra Librarian 3D Model Ultra Librarian OPA4347EA CAD Model

Description

The OPA4347EA is a quad, single-supply, low-power operational amplifier from Texas Instruments, supplied by Rochester Electronics. It is designed for battery-powered and portable applications due to its low quiescent current and wide input voltage range. The quad configuration provides four op-amps in a single package, saving board space and reducing component count.

Applications:

  • Battery-Powered Instruments: Amplification and signal conditioning in portable devices.
  • Portable Audio Players: Headphone amplifiers and audio processing.
  • Sensor Amplifiers: Amplifying signals from various sensors (e.g., temperature, pressure).
  • Data Acquisition Systems: Buffering and amplifying analog signals in low-power applications.
  • Active Filters: Building active filters for signal processing.

Features:

  • Low Quiescent Current: Minimizes power consumption.
  • Single-Supply Operation: Operates from a single power supply.
  • Wide Input Voltage Range: Accommodates a wide range of input signals.
  • Rail-to-Rail Output: Provides maximum output voltage swing.
  • Quad Configuration: Four op-amps in a single package.

Benefits:

  • Extended Battery Life: Low power consumption prolongs battery life.
  • Simplified Power Supply Design: Single-supply operation simplifies power supply requirements.
  • Improved Signal Fidelity: Rail-to-rail output maximizes signal dynamic range.
  • Reduced Board Space: Quad configuration saves board space.
  • Versatile Application: Suitable for a wide range of low-power analog circuits.

Additional Details:

The OPA4347EA is a quad op-amp available in an SOIC-14 package. It is characterized by its low supply current, typically a few microamperes per amplifier. The input voltage range extends beyond the supply rails, allowing for input signals that may exceed the supply voltage. The output swings rail-to-rail, providing the maximum possible output voltage swing. It operates over a temperature range of -40°C to +85°C. The OPA4347 is designed for stability and low distortion, making it suitable for demanding low-power applications. The device is also available in other package options.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0642 $52.0914
40+ $2.5143 $100.5720
62+ $2.4357 $151.0134
85+ $2.3571 $200.3535
110+ $2.2786 $250.6460
147+ $2.0428 $300.2916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 247 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess