EN
  • EN
  • DE

PAL20L8BCJS

Part No PAL20L8BCJS
Manufacturer Rochester Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PLCC
RoHS Non-Compliant
Win Source Part Number 1008801-PAL20L8BCJS
Categories OEM Parts(O-R)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL20L8BCJS CAD Model

Description

The PAL20L8BCJS is a Programmable Array Logic (PAL) device manufactured by Rochester Electronics. As a PAL device, it is a programmable logic device (PLD) used to implement custom logic functions. Rochester Electronics specializes in providing continuing manufacturing and support for discontinued or end-of-life (EOL) semiconductors. This part offers a reliable solution for applications needing this specific logic configuration.

Applications:

  • Logic Replacement: Used to replace discrete logic gates, reducing component count and board space.
  • Address Decoding: Employed in memory systems for address decoding and chip selection.
  • Peripheral Control: Utilized in controlling peripherals and interfacing with external devices.
  • State Machines: Implemented as state machines for sequential logic control.
  • Custom Logic Functions: Used to create custom logic functions tailored to specific application requirements.

Features:

  • Programmable AND Array: Features a programmable AND array that allows users to define custom logic functions.
  • Fixed OR Array: Employs a fixed OR array to combine the outputs of the AND gates.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with TTL logic devices.
  • High Speed Operation: Offers fast propagation delays for high-performance applications.
  • 20 Pins: Package size.

Benefits:

  • Design Flexibility: Enables users to implement custom logic functions to meet specific application requirements.
  • Reduced Component Count: Replaces multiple discrete logic gates with a single device, reducing board space and cost.
  • Simplified Design: Simplifies system design by providing a programmable logic solution.
  • Improved Performance: Offers high-speed operation for demanding applications.
  • Continued Availability: Rochester Electronics ensures continued availability of this device, even when the original manufacturer has discontinued production.

Additional Details:

The PAL20L8BCJS operates within a specified voltage range (typically 5V). The package is a ceramic or plastic DIP (Dual In-line Package). The '20L8' designation indicates the number of inputs and outputs, as well as the logic configuration (Low-active outputs). Programming is done using a PAL programmer and appropriate programming software. Consult the Rochester Electronics website for datasheets and application notes. Key parameters include propagation delay, supply current, and operating temperature range.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess