The SN74LS365AJ is a Hex Bus Driver with 3-State Outputs from the 74LS series of integrated circuits. This device features six independent drivers, each with a 3-state output, allowing for versatile control of data flow on a bus. It is commonly used in digital systems for buffering, address decoding, and memory interfacing.
Applications
- Bus buffering and driving
- Memory address decoding
- Data multiplexing
- Input/Output port expansion
- General-purpose digital logic
Features
- Hex driver configuration
- 3-State outputs for bus isolation
- TTL compatible inputs and outputs
- High output drive capability
- Low power consumption
Benefits
- Enables efficient data transfer on buses
- Prevents bus contention with 3-state outputs
- Easy integration into digital systems due to TTL compatibility
- Suitable for driving high-capacitance loads
- Reduces power consumption in bus systems
Technical Specifications
The SN74LS365AJ operates from a 5V power supply. It features a typical propagation delay of 10ns. The 3-state outputs provide high impedance when disabled, preventing loading of the bus. The input and output pins are TTL compatible, which simplifies interfacing with other digital circuits. The operating temperature range is typically 0°C to 70°C.
The SN74LS365AJ provides a reliable and efficient solution for driving and buffering data on buses in various digital logic applications. Its combination of 3-state outputs, high drive capability, and TTL compatibility makes it a valuable component in many electronic designs.