EN
  • EN
  • DE

2SC2411K P

Part No 2SC2411K P
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 32V 0.5A 3-Pin SMT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 155236-2SC2411K P
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2411KP
Introduction Date November 24, 1999
ECCN EAR99
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian 2SC2411K P CAD Model

Description

Product Overview

The 2SC2411K P is a versatile NPN bipolar junction transistor (BJT) widely recognized for its excellent performance in amplification and switching applications. This transistor is often deployed in circuits requiring a reliable medium-power device with robust handling capacity.

Features and Benefits

  • High Transition Frequency: It offers a high-frequency response, making it ideal for RF amplification.
  • Low Collector-Emitter Saturation Voltage: Ensures efficient performance during switching operations, reducing energy loss.
  • Robust Construction: Engineered for durability, providing stable operation over a wide temperature range.
  • Compact Package: Facilitates easy integration into various circuit boards, emphasizing space conservation.

Applications

  • Audio Amplifiers: Ensuring clear and precise sound signal amplification for audio equipment.
  • Switching Circuits: Used in automated control systems where frequent switching is necessary.
  • RF Amplifiers: Enhances the gain in radio frequency transmission, suitable for communication devices.
  • Signal Processing: Integral to circuits that handle voice, data, and video transmissions.

Additional Details

The 2SC2411K P is designed to meet the stringent industry standards for electronic components. It is often chosen for its balanced combination of performance and cost-effectiveness, making it a popular choice among electronics designers and engineers. Its construction supports low noise levels, an essential feature for high-fidelity audio and sensitive signal processing applications. When selecting the 2SC2411K P, users benefit from a device optimized for minimal distortion and maximized efficiency. This transistor is a testament to innovation, reliability, and adaptability in the ever-evolving world of electronics.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess