EN
  • EN
  • DE

2SC4037

Part No 2SC4037
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Medium Power Amp. Epitaxial Planar NPN Silicon Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1125580-2SC4037
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4037 CAD Model

Description

The 2SC4037 is an NPN silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for use in high-frequency amplifier and oscillator applications. Its low noise figure and high gain-bandwidth product make it suitable for demanding RF and IF stages in communication equipment and instrumentation.

Applications:

  • High-Frequency Amplifiers: Used in RF and IF amplifier stages of communication equipment.
  • Oscillators: Suitable for various oscillator circuits in signal generation applications.
  • Mixers: Employed in mixer circuits for frequency conversion in radio receivers and transmitters.
  • Low-Noise Amplifiers (LNAs): Used in LNAs to amplify weak signals with minimal added noise.
  • Instrumentation: Utilized in test and measurement equipment requiring high-frequency performance.

Features:

  • NPN Silicon Epitaxial Transistor: Provides excellent high-frequency performance.
  • Low Noise Figure: Ensures minimal added noise in sensitive amplifier stages.
  • High Gain-Bandwidth Product (fT): Enables high gain at high frequencies.
  • Low Collector-Base Capacitance (Cob): Minimizes unwanted feedback and improves stability.
  • Small Package: Compact design for space-constrained applications.
  • High Collector Current: Allows for relatively high power amplification.

Benefits:

  • Improved Signal Quality: Low noise figure ensures clean signal amplification.
  • High-Frequency Performance: High gain-bandwidth product allows for effective amplification at high frequencies.
  • Enhanced Stability: Low collector-base capacitance minimizes feedback and improves stability.
  • Compact Design: Small package allows for easy integration into compact devices.
  • Versatile Applications: Suitable for a variety of high-frequency amplifier and oscillator applications.

Additional Details:

The 2SC4037 typically comes in a small plastic package, such as a SOT-23 or similar. Key specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and gain-bandwidth product (fT). It is commonly used in communication devices, test equipment, and other high-frequency applications requiring low noise and high gain.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess