The 2SD2450 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It's designed for high-current switching applications. It features a high collector current capability and low saturation voltage.
Applications
- High-current switching circuits
- DC-DC converters
- Motor control circuits
- Power amplifiers
Features
- NPN Epitaxial Planar Transistor
- High Collector Current (Ic = 3A)
- Low Saturation Voltage (Vce(sat) = 0.4V max)
- High hFE (typically around 200-400)
- Fast Switching Speed
Benefits
- Efficient switching performance due to low saturation voltage, reducing power loss.
- Suitable for high-current applications, providing reliable operation under heavy loads.
- Simplified circuit design due to high hFE, requiring less base current.
- Improved system efficiency with fast switching speeds, allowing for higher frequency operation.
- Reliable operation in various applications due to Rohm Semiconductor's quality manufacturing.
Additional Details
The 2SD2450 has a collector-emitter voltage (Vceo) of 60V and a collector-base voltage (Vcbo) of 70V. The emitter-base voltage (Vebo) is 7V. It is typically available in a TO-126 package. Its power dissipation is typically around 10W. The operating junction temperature ranges from -55°C to +150°C. Its storage temperature range is also -55°C to +150°C.