Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 1150985-BA040LBSG
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA040LBSG CAD Model

Description

The BA040LBSG is a fixed positive output low dropout (LDO) voltage regulator manufactured by Rohm Semiconductor. It is designed to provide a stable and regulated 4.0V output voltage from an input voltage, typically ranging from 4.5V to 16V. The regulator is characterized by its low dropout voltage, low quiescent current, and compact package, making it suitable for various power management applications where a stable 4.0V supply is required.

Applications:

  • Microcontroller Power Supplies: Delivers a stable 4.0V supply for various microcontrollers.
  • Sensor Power Supplies: Used to power sensors requiring a precise 4.0V voltage.
  • Portable Electronic Devices: Suitable for use in battery-powered devices needing a 4.0V rail.
  • Industrial Control Systems: Employed in power regulation for industrial control units needing 4.0V.
  • Communication Equipment: Provides a clean and stable 4.0V supply for communication modules.

Features:

  • Fixed Output Voltage: Provides a precise and fixed 4.0V regulated output voltage.
  • Low Dropout Voltage: Maintains regulation even with a small difference between input and output voltage, improving efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator from damage due to output overcurrent conditions.
  • Thermal Shutdown Protection: Shuts down the regulator in case of excessive temperature to prevent damage.
  • Short Circuit Protection: Protects the regulator from damage due to output short circuits.
  • Compact Package: Available in a small surface-mount package for space-constrained applications.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated 4.0V output voltage, crucial for sensitive electronic components.
  • High Efficiency: Low dropout voltage and low quiescent current contribute to high efficiency, prolonging battery life.
  • Robust Protection: Overcurrent, thermal shutdown, and short circuit protection enhance system reliability.
  • Small Footprint: Compact package allows for use in small form-factor applications.
  • Easy Implementation: Requires minimal external components for operation, simplifying circuit design.

Additional Details:

The BA040LBSG is typically offered in a small surface-mount package. It operates over a wide temperature range, making it suitable for various environments. It generally requires minimal external components, such as input and output capacitors, for stable operation. The LDO regulator is designed to minimize output voltage noise and ripple, providing a clean power supply for sensitive circuits.

You May Also Be Interested in

QT Optoelectronics
6-pin phototransistor optocouplers
Need more? Email Us
ECAD model for CNX83A
Intersil Corporation
12 x 8 x 1 BiMOS-E Crosspoint Switch
Need more? Email Us
ECAD model for CD22M3493Q
National Semiconductor (TI)
LVDS Transmitter 24-Bit Color Flat Panel Display (FPD) Link
Lowest to $4.0218
ECAD model for DS90CF581MTD
Atmel
High- Performance EE PLD
Need more? Email Us
ECAD model for ATF22V10BQL-25SI
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
NXP / Nexperia
Single Zener diodes in a SOD123F package
Lowest to $0.0347
ECAD model for BZT52H-C13
Renesas Electronics America
Triac Medium Power Use
Lowest to $2.4294
ECAD model for BCR12KM-12LA
Intersil Corporation
TV Chroma Processor
Need more? Email Us
ECAD model for CA3126E
Cypress Semiconductor Corp
64K x 4 Static RAM with Separate I/O
Need more? Email Us
ECAD model for CY7C192-25PC

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention