EN
  • EN
  • DE

BA15532F

Part No BA15532F
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual high slew rate, low noise operational amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1151011-BA15532F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA15532F CAD Model

Description

The BA15532F is a dual operational amplifier (op-amp) from Rohm Semiconductor. It's designed for general-purpose applications requiring stable and reliable amplification of analog signals. This op-amp features low noise and a wide operating voltage range, making it suitable for various electronic circuits.

Applications

  • Audio amplifiers: Used for amplifying audio signals in preamplifiers, headphone amplifiers, and audio processing circuits.
  • Signal conditioning: Employed to amplify and filter signals in instrumentation and measurement systems.
  • Active filters: Implemented in filter circuits to shape the frequency response of signals.
  • Voltage followers: Used as buffer amplifiers to isolate circuits and provide impedance matching.
  • Oscillators: Can be configured to create oscillators for signal generation.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, saving space and cost.
  • Low Noise: Minimizes noise in the amplified signal, ensuring high signal quality.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages, providing flexibility in circuit design.
  • High Gain: Offers high open-loop gain for accurate amplification.
  • Low Input Bias Current: Minimizes the effect of input bias current on the signal being amplified.
  • Short Circuit Protection: Protects the op-amp from damage due to short circuits at the output.
  • Compact Package: Available in a small package for space-saving applications.

Benefits

  • Versatile Amplification: Suitable for a wide range of analog signal amplification applications.
  • High Performance: Provides stable and reliable amplification with low noise and high gain.
  • Cost-Effective: Offers two op-amps in a single package, reducing component count and cost.
  • Easy to Use: Simple to integrate into existing circuits with minimal external components.
  • Robust Design: Designed to withstand typical operating conditions in electronic equipment.

Additional Details

The BA15532F typically requires external resistors and capacitors to configure the gain, frequency response, and other parameters of the amplifier circuit. It's crucial to select appropriate components based on the specific application requirements. Consult the Rohm Semiconductor datasheet for detailed specifications, including voltage limits, temperature range, and pinout information. Proper power supply decoupling is essential for optimal performance.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3520 $65.4640
16+ $7.6738 $122.7808
24+ $7.4336 $178.4064
33+ $7.1945 $237.4185
42+ $6.9543 $292.0806
56+ $6.2347 $349.1432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess