Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 230455-BA3314F-E2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date January 09, 1999
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BA3314F-E2 CAD Model

Description

BA3314F-E2 Audio IC

The BA3314F-E2 is a high-performance audio integrated circuit designed for a variety of audio applications. This IC is known for its excellent sound quality and reliable performance, making it an ideal choice for audio amplifiers, sound systems, and electronic musical instruments.

  • Applications:
    • Audio amplifiers
    • Sound systems
    • Musical instruments
  • Features and Benefits:
    • Excellent sound quality: Ensures clear and crisp audio output.
    • Wide frequency range: Suitable for various audio applications.
    • Compact design: Easy integration into different audio equipment.
  • Additional Details:
    • Operating voltage: 5V to 12V
    • Low distortion and high signal-to-noise ratio.

You May Also Be Interested in

Sony
Need more? Email Us
ECAD model for CXK58257AM-70
Sony
Need more? Email Us
ECAD model for CXL5502M-T4
Sony
High Speed CMOS SRAM
Lowest to $1.6738
ECAD model for CXK5864CP-10LL
Sony
Lowest to $1.0511
ECAD model for CXM3520AER
Sony
Need more? Email Us
ECAD model for CXM4008R-T6
Sony
Need more? Email Us
ECAD model for CXM3007R-T4
Sony
Need more? Email Us
ECAD model for CXP102064-104R-T6
Sony
Need more? Email Us
ECAD model for CXK5465P-25
Sony
SP4T HIGH POWER ANTENNA SWITCH FOR GSM / UMTS
Lowest to $2.2289
ECAD model for CXG1204XR-T9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention