Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 230457-BA335
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 18, 1999
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BA335 CAD Model

Description

BA335 Voltage Regulator

The BA335 is a robust voltage regulator designed to provide stable power supply solutions for various electronic devices. It ensures efficient power management in embedded systems, consumer electronics, and industrial applications.

  • Applications:
    • Embedded systems
    • Consumer electronics
    • Industrial power management
  • Features and Benefits:
    • High efficiency: Reduces energy consumption in power-critical applications.
    • Short-circuit protection: Enhances safety and reliability.
    • Adjustable output voltage: Provides flexibility for diverse application needs.
  • Additional Details:
    • Output voltage: 1.5V to 12V
    • Low dropout voltage for improved performance.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for B406-2
EPCOS (TDK)
Need more? Email Us
ECAD model for B72114S2351301
Ricoh
Need more? Email Us
ECAD model for B0045260
EPCOS (TDK)
Microwave Ceramics and Modules / 2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812N2457D101
Micron Technology Inc.
Lowest to $9.0089
ECAD model for B4064B2PD-6D-F
EPCOS (TDK)
Need more? Email Us
ECAD model for B39321-B1701-H310
EPCOS (TDK)
Need more? Email Us
ECAD model for B72110P2381K902
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for B014VL.1
JST Sales America Inc.
Conn Wire to Board HDR 2 POS 5.08mm Solder ST Thru-Hole Box
Need more? Email Us
ECAD model for B02B-F32SK-GGYR(LF)(AU)

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $186.0921 $186.0921
2+ $179.8894 $359.7788
3+ $161.2796 $483.8388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention