Products specifications

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Supply Voltage - Operating 4.3 V to 13.2 V
Voltage - Load 4.3 V to 13.2 V
Temperature Range - Operating -35°C to 85°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 28-HSOP
Win Source Part Number 049134-BA5937AFP-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA5937AFP-E2 CAD Model

Description

BA5937AFP-E2 Overview

The BA5937AFP-E2 is an enhanced version of the BA5937AFP, offering the same high level of performance with additional features for even greater reliability and efficiency in motor control applications.

Features and Benefits

  • Enhanced thermal protection ensuring consistent performance under high load conditions.
  • Improved efficiency for reduced energy consumption.
  • Simplified circuitry to facilitate design and integration.

Applications

  • Smart home devices
  • Automated manufacturing systems
  • Advanced motion control in robotics

Offering a blend of advanced features and improved efficiency, the BA5937AFP-E2 is well-suited for applications where precision and reliability are paramount.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 50A 23QFN
Lowest to $7.2427
ECAD model for MP86905GR-P
Texas Instruments
SWITCH 1/2 BRIDGE, BI-POLAR
Lowest to $9.9422
ECAD model for UC2950T
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for TND511MD-TL-E
Panasonic
IC MOTOR DRIVER PAR 34HSOP / Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 24-HQFN (4x4)
Need more? Email Us
ECAD model for AN44070A-VF
SANYO Semiconductor (U.S.A) Corporation
IC DRIVER DUAL 25V 1/1A 8-TSSOP
Need more? Email Us
ECAD model for TND307TD-TL-E
Powerex Inc.
HVIC DRVR 600V 120-250MA 16-SOP / Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Need more? Email Us
ECAD model for M81708FP
Vishay
50 A VRPower Integrated Power Stage
Need more? Email Us
ECAD model for SIC631CD-T1-GE3
STMicroelectronics
POWERSSO36 / Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
Lowest to $7.1863
ECAD model for L9959U-TR-D
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 80A 41TLGA
Lowest to $5.1164
ECAD model for MP86998GMJT-Z

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8925 $66.5275
55+ $2.3725 $130.4875
85+ $2.2987 $195.3895
117+ $2.2250 $260.3250
151+ $2.1500 $324.6500
202+ $1.9288 $389.6176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention