Products specifications

Category Switches - DIP Switches
Mfr C&K
Series SPA
Package Tube
Product Status Active
Circuit SPST
Number of Positions 6
Current Rating (Amps) 10mA
Voltage Rating 20VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.169" (4.30mm)
Mounting Type Through Hole, Right Angle
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable Yes
Features -
Temperature Range - Operating -30°C ~ 60°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.742" (18.84mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376408-SPA06AB
Ultra Librarian 3D Model Ultra Librarian SPA06AB CAD Model

Description

The SPA06AB is a DIP switch from C&K's SPA series.

  • Mounting Type: Through-Hole, Right Angle Mount
  • Actuator Type: Slide
  • Positions: 6
  • Current Rating: 10mA
  • Contact Finish: Gold
  • Contact Material: Beryllium Copper
  • Voltage Rating: 20VDC
  • Pitch: 0.100" (2.54mm)
  • Circuit Configuration: SPST
  • Body Material: Polyphenylene Sulfide (PPS)
  • Height Above Board: 0.169" (4.30mm)
  • Actuator Level: Flush, Recessed
  • Washable: Yes
  • Mechanical Life: 1,000 Cycles
  • Electrical Life: 1,000 Cycles

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
ECAD model for 5161390-6
Grayhill Inc.
SWITCH SLIDE DIP SPST 0.15A 30V
Need more? Email Us
ECAD model for 78B07T
CTS Electrocomponents
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
ECAD model for 206-9
Omron
SWITCH ROTARY DIP BCD 0.025A 24V
Need more? Email Us
ECAD model for A6KSV-104RF
Omron
SWITCH PIANO DIP SPST 0.025A 24V
Need more? Email Us
ECAD model for A6SR-4104-P
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $3.5455
ECAD model for A6HF-4102
Grayhill Inc.
SWITCH SLIDE DIP DPST 0.15A 30V
Need more? Email Us
ECAD model for 78HF01GWRT
C&K Components
SWITCH PIANO DIP SPST 0.025A 24V
Lowest to $5.3982
ECAD model for TDP06H1SBD1
NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us
ECAD model for FR01KC16P-S

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8203 $53.0233
26+ $3.9552 $102.8352
40+ $3.8316 $153.2640
54+ $3.7080 $200.2320
70+ $3.5844 $250.9080
94+ $3.2136 $302.0784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 360 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention