Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 230870-BA6775FS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA6775FS CAD Model

Description

Description

Designed for adaptability and efficiency, the BA6775FS is engineered to meet the needs of high-performance electronic applications. Its innovative architecture lends well to a multitude of uses, offering both flexibility and power.

Features and Benefits

  • Adaptable Design: Suitable for various high-tech environments.
  • Innovative Architecture: Supports advanced electronic functions.
  • Enhanced Efficiency: Minimizes energy loss while maximizing output.
  • Robust Construction: Engineered for reliability and extended use.

Applications

  • Energy Management Systems
  • Network Infrastructure
  • Advanced Computing Solutions
  • Environmental Monitoring Devices

Additional Details: The BA6775FS is crafted to meet the evolving needs of the tech industry, providing a suitable choice for integrative and standalone applications alike.

You May Also Be Interested in

Sony
Need more? Email Us
ECAD model for CXM3007R-T4
Sony
Lowest to $3.4857
ECAD model for CXM3555ER-T2
Sony
Need more? Email Us
ECAD model for CXM4008R-T6
Sony
SP4T HIGH POWER ANTENNA SWITCH FOR GSM / UMTS
Lowest to $2.2289
ECAD model for CXG1204XR-T9
Sony
SP9T/10T Antenna Switch Module for GSM and UMTS/CDMA Dual Mode Handset
Need more? Email Us
ECAD model for CXM3519ER
Sony
Need more? Email Us
ECAD model for CXK58257CYM-70LLX
Sony
Need more? Email Us
ECAD model for CXL1502
Sony
Need more? Email Us
ECAD model for CXK5V8100ATM-15LLB
Sony
8,192-WORD X 8-BIT HIGH SPEED CMOS STATIC RAM / SRAM Chip Async Single 5V 64K-Bit 8K x 8 120ns 28-Pin SOP
Need more? Email Us
ECAD model for CXK5864BM-12L

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention