EN
  • EN
  • DE

ST24C08CM6TR

Part No ST24C08CM6TR
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343082-ST24C08CM6TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST24C08CM6TR CAD Model

Description

ST24C08CM6TR EEPROM by STMicroelectronics

The ST24C08CM6TR is a high-performance 8Kbit serial Electrically Erasable Programmable Memory (EEPROM) offered by STMicroelectronics. This memory module operates via the I²C compatible 2-wire serial interface, which has been standardized for optimal interoperability and ease of integration into various digital systems.

Key Features

  • Memory Size: The device comes with 8 Kbits of EEPROM memory, providing ample space for non-volatile data storage, which is essential for applications that require data retention after power-off.
  • Write Cycle Times: With a fast write cycle time of 5 ms (typical), data can be written to the EEPROM quickly, enhancing the performance of the overall system.
  • Wide Operating Voltage Range: The ST24C08CM6TR operates across a wide voltage range of 2.5V to 5.5V, making it suitable for various applications and compatible with many microcontrollers and digital systems.
  • High Reliability: The EEPROM is rated for 1 million write cycles, ensuring a long operational lifespan, and it has a data retention period of 40 years, guaranteeing the preservation of data over an extended period.
  • Temperature Range: It is designed to operate over the industrial temperature range, from -40°C to +85°C, making it reliable for use in challenging environmental conditions.

Applications

The versatile nature of the ST24C08CM6TR makes it ideal for a wide array of applications, including:

  • Personal Computers and Laptops
  • Consumer Electronics
  • Mobile Devices and Smartphones
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Systems

Package and Availability

The ST24C08CM6TR is available in a compact 8-pin MiniMap (MLP8) package, which is RoHS compliant and suitable for surface-mount technology (SMT). The product is supplied in tape and reel packaging, facilitating automated assembly processes and mass production.

Overall, the ST24C08CM6TR from STMicroelectronics represents a robust and reliable choice for designers and engineers seeking an EEPROM solution that combines performance, durability, and ease of use.

You May Also Be Interested in

NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess