EN
  • EN
  • DE

SJN-002PT-0.9

Part No SJN-002PT-0.9
Manufacturer JST Sales America Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
Win Source Part Number 324426-SJN-002PT-0.9
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SJN-002PT-0.9 CAD Model

Description

The SJN-002PT-0.9 is a crimp style socket contact manufactured by JST Sales America Inc. This contact is designed for wire-to-board connections and is part of the SJN series. It features a compact design and reliable performance for various electronic applications.

Applications

  • Wire-to-board connections in electronic devices
  • Signal transmission in consumer electronics
  • Internal wiring in industrial equipment
  • Automotive electronics
  • Data communication systems

Features

  • Crimp style termination for secure wire connection
  • Part of the SJN series, ensuring compatibility within the series
  • 0.9mm pitch, enabling high-density connections
  • Phosphor bronze material with tin plating for excellent conductivity and corrosion resistance
  • Compact design for space-saving applications
  • Operating temperature range of -25°C to +85°C

Benefits

  • Reliable electrical connection for signal integrity
  • Easy and quick crimp termination, reducing assembly time
  • Durable construction ensures long-term performance
  • Suitable for high-density applications due to its small size
  • RoHS compliant, meeting environmental standards
  • Secure mating prevents accidental disconnections

Detailed Specifications:

  • Series: SJN
  • Pitch: 0.9mm
  • Contact Material: Phosphor Bronze
  • Contact Plating: Tin
  • Wire Size (AWG): 32-28 AWG
  • Current Rating: 0.5A
  • Voltage Rating: 50V AC/DC
  • Operating Temperature: -25°C to +85°C
  • Termination Style: Crimp

The SJN-002PT-0.9 contact is essential for creating secure and reliable wire-to-board connections in a variety of electronic applications. Its compact design and robust construction make it a preferred choice for engineers and designers.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Panjit
Lowest to $6.9300
Lite-On Inc.
Lowest to $3.3322
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
EPCOS (TDK)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
15,155+ $0.0033 $50.0115
37,040+ $0.0027 $100.0080
57,695+ $0.0026 $150.0070
80,000+ $0.0025 $200.0000
100,000+ $0.0025 $250.0000
136,365+ $0.0022 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179,950 pieces
MOQ: 15155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess