EN
  • EN
  • DE

B4P7-VH-B(LF)(SN)

Part No B4P7-VH-B(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Unclassified Bag-packed Through Hole Through Hole Wire To Board / Wire To Wire Connector RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047765-B4P7-VH-B(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B4P7-VH-B(LF)(SN) CAD Model

Description

The B4P7-VH-B(LF)(SN) is a 4-position, single-row, crimp-style connector header from JST Sales America Inc., belonging to the VH series. This connector is designed for wire-to-board connections, offering a robust and reliable solution for various electronic applications. The (LF)(SN) designation confirms that the connector is lead-free and features tin (Sn) plating, aligning with environmental compliance standards and ensuring excellent solderability.

Applications:

  • Consumer Electronics: Commonly used in products such as home appliances, audio/visual equipment, and gaming consoles for internal wiring.
  • Industrial Automation: Found in control systems, robotics, and other industrial machinery for reliable signal and power connections.
  • Automotive Industry: Applied in automotive electronics, including wiring harnesses and control modules, where durability and vibration resistance are essential.
  • Medical Equipment: Utilized in medical devices requiring dependable and secure electrical connections.
  • Telecommunications: Integrated into telecommunication equipment, such as routers, switches, and communication modules, for signal transmission.

Features:

  • Crimp-Style Connection: Ensures a secure and gas-tight connection between the wire and the connector, enhancing long-term reliability.
  • 4 Positions: Accommodates four individual wires, suitable for applications requiring multiple signal or power lines.
  • Single-Row Configuration: Simplifies PCB layout and facilitates easy assembly.
  • Lead-Free Construction: Compliant with RoHS directives, minimizing environmental impact.
  • Tin (Sn) Plating: Provides excellent corrosion resistance and ensures good solderability for reliable connections.
  • VH Series: Part of a well-established and widely used connector series known for its robust performance.

Benefits:

  • High Reliability: The crimp-style connection and robust design ensure a stable and dependable electrical connection.
  • Ease of Assembly: The single-row configuration and crimp-style connection simplify the assembly process.
  • Environmental Compliance: The lead-free construction meets environmental regulations and reduces the environmental footprint.
  • Corrosion Resistance: The tin plating protects against corrosion, extending the lifespan of the connection.
  • Versatile Application: Suitable for a wide range of applications, from consumer electronics to industrial automation.
  • Secure Connection: The design provides a secure connection, minimizing the risk of disconnections due to vibration or other environmental factors.

Additional Details:

The B4P7-VH-B(LF)(SN) connector is typically used with compatible housings and crimp terminals from the JST VH series. It has a pitch of 3.96mm. It is designed to withstand harsh environments and is suitable for applications requiring high levels of reliability. Proper crimping tools and techniques are essential to ensure the integrity and reliability of the connection. Detailed specifications, including voltage and current ratings, can be found in the JST product datasheet for the VH series.

You May Also Be Interested in

Generic
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Intel
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1027 $50.3230
1,190+ $0.0843 $100.3170
1,840+ $0.0817 $150.3280
2,535+ $0.0790 $200.2650
3,275+ $0.0764 $250.2100
4,380+ $0.0685 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 726 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess