Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 230882-BA6796FP
Popularity Medium
Supply and Demand Status Balance
Family Name BA6796FP
Introduction Date January 11, 1999
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian BA6796FP CAD Model

Description

Overview

The BA6796FP is a high-performance integrated circuit designed to optimize efficiency in electronic systems. Engineered with precision, this component delivers superior performance in a compact package.

Applications

  • Consumer Electronics
  • Audio Amplifiers
  • Motor Control Systems

Features and Benefits

  • High Integration: Combines multiple functions to reduce the need for external components.
  • Low Power Consumption: Designed for energy efficiency, enhancing system battery life.
  • Compact Design: Facilitates space-saving in tight PCB layouts.

Additional Details

This component is ideal for designers looking for a cost-effective solution without compromising on performance. The BA6796FP integrates seamlessly into various applications, offering reliability and flexibility.

You May Also Be Interested in

KEC
Need more? Email Us
ECAD model for B10A45VI-U/P
KEC
Need more? Email Us
ECAD model for B10A45V-U/P
EPCOS (TDK)
Need more? Email Us
ECAD model for B62562H1475K
Broadcom Limited
Need more? Email Us
ECAD model for B5015RA1KFBG P11
EPCOS (TDK)
Microwave Ceramics and Modules / 2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812N2457D101
Panjit
Need more? Email Us
ECAD model for B4Q30 T/R
EPCOS (TDK)
Need more? Email Us
ECAD model for B72110P2381K902
KEC
Need more? Email Us
ECAD model for B5A60VI-U/PF
EPCOS (TDK)
Need more? Email Us
ECAD model for B38389-K9362-M100

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention