Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer CEL
Win Source Part Number 401174-UPC2706GS-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC2706GS-E1 CAD Model

Description

The UPC2706GS-E1 is a Silicon RF Integrated Circuit manufactured by CEL (California Eastern Laboratories), primarily intended for use in high-frequency applications. This IC is part of a family of components designed to provide cost-effective and high-performance solutions for wireless communication systems.

Applications

  • Wireless LAN (WLAN) devices
  • Cordless telephones
  • GPS receivers
  • Satellite communication systems
  • ISM band applications (Industrial, Scientific, and Medical)

Features

  • High Gain: Provides substantial signal amplification.
  • Low Noise Figure: Ensures minimal added noise to the signal, maintaining signal integrity.
  • Single Supply Voltage: Operates on a single voltage source, simplifying circuit design.
  • Surface Mount Package: Facilitates easy and efficient PCB assembly.
  • High Linearity: Maintains signal fidelity, reducing distortion.
  • Integrated Matching Circuits: Reduces external component count and simplifies design.

Benefits

  • Improved Signal Quality: The high gain and low noise figure contribute to clearer and more reliable signal transmission and reception.
  • Simplified Design: Integrated matching circuits reduce the need for external components, making the design process easier and faster.
  • Compact Solution: The surface mount package allows for smaller and more compact designs, crucial for portable devices.
  • Cost-Effective: Offers a balance between performance and cost, making it suitable for various applications.
  • Enhanced Reliability: Designed for robust performance in demanding environments.

Additional Details

The UPC2706GS-E1 typically operates in the GHz range, making it suitable for modern wireless communication standards. Specific technical specifications, such as gain, noise figure, operating frequency range, supply voltage, and power consumption, can vary. The 'E1' suffix often indicates specific packaging or testing standards. This device is crucial for designers needing a reliable and efficient RF amplification solution in their wireless designs. Its integrated features reduce design complexity and component count, ultimately leading to faster development cycles and more compact products.

You May Also Be Interested in

Broadcom Limited
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
ECAD model for MSA-0336-TR1G
Analog Devices Inc.
GaAs InGaP HBT MMIC POWER AMPLIFIER, 1.6 - 2.2 GHz | IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Lowest to $4.3244
ECAD model for HMC413QS16G
NXP / Nexperia
IC AMP CELL 1.92GHZ-2GHZ TO272WB
Lowest to $0.0320
ECAD model for MW6IC1940NBR1
NXP / Nexperia
RF Amplifier IC 1.559GHz ~ 1.61GHz 6-WLCSP (0.69x0.44)
Need more? Email Us
ECAD model for BGU8103UKAZ
NXP / Nexperia
IC AMP CELL 2.11-2.17GHZ TO272WB
Need more? Email Us
ECAD model for MW6IC2240GNBR1
M/A-Com Technology Solutions
RF Amp Single Power Amp 1GHz 100V 8-Pin QFN EP
Need more? Email Us
ECAD model for NPA1006
Skyworks Solutions Inc.
5GHZ 26DBM PA IN 4X4X0.9MM QFN
Lowest to $2.1904
ECAD model for SE5017L-R
NXP / Nexperia
IC AMP CELLULAR 900MHZ TO272WB
Lowest to $122.2782
ECAD model for MWIC930NR1
M/A-Com Technology Solutions
Optical Node RF Amplifier
Lowest to $6.7813
ECAD model for MAAM-010333-TR3000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention