EN
  • EN
  • DE

BA7602

Part No BA7602
Manufacturer Rohm Semiconductor
Catalog Interface - Analog Switches - Special Purpose
Description Video signal switcher
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1151189-BA7602
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BA7602 CAD Model

Description

The BA7602 is a video signal switching IC manufactured by Rohm Semiconductor. It is designed to switch between multiple video input signals to a single output, commonly used in audio-visual equipment, such as TVs, VCRs, and DVD players. This IC provides a cost-effective and compact solution for video signal selection.

Applications:

  • Televisions: Switching between different video sources such as cable, satellite, and gaming consoles.
  • Video Cassette Recorders (VCRs): Selecting input from the tuner or external video sources.
  • DVD Players: Switching between the DVD video output and other video sources.
  • Security Systems: Multiplexing video feeds from multiple cameras to a single monitor or recording device.
  • Automotive Entertainment Systems: Selecting video sources for in-car displays.
  • Presentation Systems: Switching between different video sources in conference rooms and auditoriums.

Features:

  • Multiple Input Channels: Provides multiple input channels for different video sources.
  • Single Output Channel: Combines selected input signal to a single output.
  • Low Crosstalk: Minimizes interference between input signals.
  • Wide Bandwidth: Supports high-resolution video signals.
  • Simple Control Interface: Easy selection of input channels using digital control signals.
  • Compact Package: Available in a small package for space-saving designs.

Benefits:

  • Efficient Signal Switching: Provides a reliable way to switch between multiple video sources.
  • High-Quality Video Output: Low crosstalk and wide bandwidth ensure clear and accurate video transmission.
  • Simplified System Design: Reduces component count and simplifies circuit design.
  • Compact Solution: Small package size allows for use in space-constrained applications.

Additional Details:

The BA7602 typically supports composite video signals and often includes features to enhance signal integrity, such as buffering and impedance matching. It operates on a single power supply and is designed for easy integration into existing video systems. The control interface generally consists of digital inputs that allow a microcontroller or other logic device to select the desired input channel. The low crosstalk specification ensures that the selected video signal is not contaminated by signals from other inputs, maintaining video quality. The wide bandwidth ensures that the IC can handle high-resolution video signals without significant signal degradation. The compact package allows for easy integration into small devices, making it a versatile solution for a wide range of video switching applications.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5893 $63.5720
90+ $1.3040 $117.3600
140+ $1.2636 $176.9040
190+ $1.2231 $232.3890
245+ $1.1827 $289.7615
330+ $1.0603 $349.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess