EN
  • EN
  • DE

MAX4999ETJ+T

Part No MAX4999ETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 8X1 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Applications USB
On-State Resistance (Maximum) 12Ohm
Supply Voltage , Single (V+) 3V ~ 3.6V
-3db Bandwidth 1.2GHz
Features USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Family Part Number MAX4999
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704363-MAX4999ETJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4999ETJ+T CAD Model

Description

Maxim Integrated MAX4999ETJ+T High-Speed Analog Multiplexer

The MAX4999ETJ+T is a state-of-the-art high-speed analog multiplexer from Maxim Integrated, designed to provide precision signal routing for advanced electronic applications. This device is particularly well-suited for applications that demand high performance and reliability, such as data acquisition systems, communication equipment, and industrial automation.

Featuring a low on-resistance of just 4.5 ohms, the MAX4999ETJ+T ensures minimal signal attenuation, allowing it to preserve the integrity of the signal path. This low on-resistance is matched by a flatness of just 0.6 ohms across the specified signal range, which contributes to the device's excellent linearity and overall signal fidelity.

The MAX4999ETJ+T operates over a wide voltage range of 1.8V to 5.5V, making it highly versatile for different system voltages. This flexibility allows designers to use the device in a variety of power environments without the need for additional level-shifting components. The multiplexer also features beyond-the-rails switching capability, which enables it to pass signals up to +5.5V, even when operating at +3.3V, further enhancing its adaptability in mixed-voltage systems.

With a fast transition time of just 20ns, the MAX4999ETJ+T is optimized for high-speed applications where quick switching between channels is critical. This rapid switching speed helps to minimize latency and ensures that high-frequency signals are routed with minimal delay.

The device comes in a compact 16-pin TQFN package with an exposed paddle, which aids in thermal management and allows for a smaller footprint on the PCB. This packaging, combined with the multiplexer's ESD protection of ±15kV Human Body Model, makes the MAX4999ETJ+T a robust and reliable choice for space-constrained applications that require high durability against electrostatic discharges.

For designers looking to incorporate a high-performance analog multiplexer into their systems, the MAX4999ETJ+T from Maxim Integrated offers an excellent blend of speed, precision, and flexibility. Its advanced features and robust design make it a top-tier solution for a wide range of demanding electronic applications.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0713 $60.2139
7+ $16.4688 $115.2816
10+ $15.9541 $159.5410
13+ $15.4395 $200.7135
17+ $14.9248 $253.7216
23+ $13.3809 $307.7607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess