Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Video
Number of Channels 3
Single Supply Voltage (V+) 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOP
Win Source Part Number 108818-BA7602F-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA7602F-E2 CAD Model

Description

BA7602F-E2: Innovation Meets Reliability

The BA7602F-E2 is engineered for efficiency, offering reliable operation for highly demanding applications. Its design supports seamless integration into various projects, ensuring easy adaptation and implementation.

  • Applications: Video equipment, Signal conversion, Monitoring systems
  • Features: Advanced signal processing, Energy-efficient design, High accuracy
  • Benefits: Cost-effective solutions, Enhanced operational capabilities, Reduced environmental impact

This component is ideal for a wide range of industries, thanks to its superior adaptability and performance standards.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH USB 3.1 6:4 40TQFN / USB Switch IC 5 Channel 40-TQFN (3x6)
Lowest to $9.0371
ECAD model for PI3USB31532ZLEX
Diodes Incorporated
PCIESWITCHX1-QFN2525-24T&R3.5K / USB Switch IC 2 Channel 24-X1QFN (2.5x2.5)
Lowest to $4.7520
ECAD model for PI2DBS32212XEBEX
Diodes Incorporated
IC SWITCH USB DUAL 2:1 42TQFN / USB Switch IC 2 Channel 42-TQFN (9x3.5)
Lowest to $18.2799
ECAD model for PI3USB304ZHEX
Fairchild/ON Semiconductor
MCPC-COMPLIANT, USB-PORT, MULTIM
Need more? Email Us
ECAD model for FSA9285AUCX
Diodes Incorporated
DDR SWITCH TFBGA-115 TRAY 260PCS / Switch IC Channel
Lowest to $14.6242
ECAD model for PI3SSD1914NKE+D
NXP / Nexperia
IC MUX/DEMUX 1CH 10-XQFN
Lowest to $0.5964
ECAD model for CBTL01023GM,115
Maxim Integrated
IC USB SWITCH DP3T 12WLP
Lowest to $18.9175
ECAD model for MAX14531EEWC+T
Diodes Incorporated
IC MUX/DEMUX 2:1 DP/HDMI 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $70.0704
ECAD model for PI3WVR31212AZLEX
Broadcom Limited
IC PCI EXPRESS SWITCH 324-FCBGA / PCI Express? Switch IC 4 Channel 324-FCBGA (19x19)
Need more? Email Us
ECAD model for PEX8616-BB50RBC G

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7787 $71.1480
90+ $1.4605 $131.4450
140+ $1.4139 $197.9460
190+ $1.3686 $260.0340
245+ $1.3234 $324.2330
330+ $1.1862 $391.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,760 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention