EN
  • EN
  • DE

BD3812F

Part No BD3812F
Manufacturer Rohm Semiconductor
Catalog Audio Special Purpose
Description 2 channel Volume IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152614-BD3812F
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD3812F CAD Model

Description

The BD3812F is a 6-channel electronic volume from Rohm Semiconductor, designed for audio applications. It provides precise volume control and is often used in audio equipment like home theater systems, car audio systems, and professional audio mixers.

Applications

  • Home theater systems
  • Car audio systems
  • Professional audio mixers
  • AV receivers
  • Electronic musical instruments

Features

  • 6-Channel Configuration: Allows for simultaneous volume control of six independent audio channels.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio reproduction with minimal distortion.
  • I2C Control Interface: Provides a simple and flexible interface for digital control of volume settings.
  • Wide Operating Voltage Range: Offers versatility in power supply options for various applications.
  • Mute Function: Enables quick and silent muting of audio signals.
  • Small Package Size: Allows for compact integration into audio devices.

Benefits

  • High-Quality Audio: The low THD ensures clear and accurate audio reproduction, enhancing the listening experience.
  • Precise Volume Control: Enables fine-tuning of audio levels for optimal sound balance.
  • Easy Integration: The I2C interface simplifies control and reduces development time.
  • Space-Saving Design: The compact package allows for use in small and portable audio devices.
  • Versatile Applications: Suitable for a wide range of audio equipment, from consumer electronics to professional audio gear.

Technical Specifications

While specific technical specifications can vary depending on the exact revision, key parameters generally include:

  • Operating Voltage: Typically 5V
  • THD: Typically less than 0.01%
  • Channel Separation: High channel separation to minimize crosstalk.
  • I2C Interface: Standard I2C protocol for easy communication with microcontrollers.
  • Package: SOP (Small Outline Package)

For detailed technical specifications, it is recommended to consult the Rohm Semiconductor datasheet for the BD3812F.

You May Also Be Interested in

Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4904 $66.9808
5+ $27.4798 $137.3990
7+ $26.6204 $186.3428
9+ $25.7623 $231.8607
12+ $24.9030 $298.8360
16+ $22.3273 $357.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess