Products specifications

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152688-BD4848G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4848G CAD Model

Description

The BD4848G is a voltage detector IC manufactured by Rohm Semiconductor. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing erratic behavior in microcontrollers and other digital devices during power-up, power-down, or brownout conditions.

Applications

  • Microcontroller reset circuits: Ensuring proper startup and preventing malfunctions.
  • CPU voltage monitoring: Protecting the CPU from undervoltage conditions.
  • Logic circuit voltage supervision: Monitoring the power supply to digital logic circuits.
  • Battery-powered devices: Monitoring battery voltage and preventing deep discharge.
  • Power management systems: Providing a reset signal to power management ICs.

Features

  • Low current consumption: Minimizes power drain on the system.
  • High-accuracy detection voltage: Provides a precise and reliable reset signal.
  • Built-in hysteresis: Prevents oscillation of the reset signal.
  • Open drain output: Allows for flexible connection to various circuits.
  • Small package size: Suitable for space-constrained applications.

Benefits

  • Improved system reliability: Prevents malfunctions and data corruption due to voltage fluctuations.
  • Simplified circuit design: Reduces the need for external components.
  • Lower power consumption: Extends battery life in portable devices.
  • Enhanced system safety: Protects sensitive components from damage due to undervoltage conditions.
  • Cost-effective solution: Provides a reliable voltage monitoring function at a low cost.

Additional Details

The BD4848G operates over a wide temperature range, making it suitable for use in harsh environments. The specific detection voltage is determined by the part number suffix (e.g., BD4848G-2.8 corresponds to a 2.8V detection voltage). The device typically features an open-drain output, which requires an external pull-up resistor. The output remains low when the input voltage is below the detection threshold and goes high when the input voltage exceeds the threshold plus the hysteresis voltage. The supply voltage range is typically between 1.5V and 5.5V. Exact specifications will vary slightly depending on the specific variant of the BD4848G; please refer to the Rohm Semiconductor datasheet for precise values. This part is part of a family of voltage detectors offering a range of detection voltages for various application needs.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to $4.0186
ECAD model for MIC2790N-04VD6-TR
Panasonic
Lowest to $0.6180
ECAD model for MN1382S-R(TX)
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9061 $54.3660
135+ $0.7435 $100.3725
210+ $0.7203 $151.2630
290+ $0.6970 $202.1300
375+ $0.6738 $252.6750
500+ $0.6041 $302.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention