Products specifications

Manufacturer Won-Top Electronics
Win Source Part Number 1151411-BAS40AW
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40AW CAD Model

Description

The BAS40AW is a Schottky barrier diode manufactured by Won-Top Electronics. It is designed for high-speed switching and clamping applications. Categorized as END-OF-LIFE, meaning it is no longer in production, but stock may exist with distributors. The BAS40AW is typically used for protecting sensitive electronic components.

Applications

  • Clamping circuits: Protecting integrated circuits from overvoltage conditions.
  • Reverse polarity protection: Preventing damage from incorrect power supply connections.
  • High-speed switching: Used in switching circuits where fast response times are required.
  • DC-DC converters: Improving efficiency in DC-DC power conversion circuits.
  • Sample-and-hold circuits: Used in data acquisition systems.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-speed operation.
  • Small surface mount package: Suitable for space-constrained applications.
  • High surge current capability: Provides robust protection against transient voltage spikes.

Benefits

  • Improved circuit protection: Protects sensitive components from damage due to overvoltage or reverse polarity.
  • Increased efficiency: Low forward voltage drop reduces power loss.
  • Compact design: Small package size enables miniaturization of electronic devices.
  • Reliable performance: Designed for reliable operation in harsh environments.

Additional Details

The BAS40AW has a low forward voltage drop, typically around 0.4V at a forward current of 100mA. It has a fast reverse recovery time. Due to its END-OF-LIFE status, consider alternative components for new designs. Electrical characteristics, such as forward current and reverse voltage ratings, are detailed in the Won-Top Electronics datasheet.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic 8-Bit Shift Register with Input Storage
Lowest to $1.7632
ECAD model for CD74HC597E
Cypress Semiconductor Corp
2M (128K x 16) Static RAM
Need more? Email Us
ECAD model for CY62137CV33LL-70BAI
Cypress Semiconductor Corp
2K x 16 Dual-Port Static RAM
Need more? Email Us
ECAD model for CY7C133-25JI
Powerbox
Overvoltage protection with auto restart
Need more? Email Us
ECAD model for C1505
Intersil Corporation
12 x 8 x 1 BiMOS-E Crosspoint Switch
Need more? Email Us
ECAD model for CD22M3493Q
EPCOS (TDK)
SAW IF filter
Need more? Email Us
ECAD model for B1707
Renesas Electronics America
Triac Medium Power Use
Lowest to $2.4294
ECAD model for BCR12KM-12LA
Cypress Semiconductor Corp
64K x 4 Static RAM with Separate I/O
Need more? Email Us
ECAD model for CY7C192-25PC
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention