Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819218-BD63281AEFV-E2
Ultra Librarian 3D Model Ultra Librarian BD63281AEFV-E2 CAD Model

Description

The BD63281AEFV-E2 is a motor driver IC manufactured by Rohm Semiconductor. It's likely designed to control the speed and direction of a DC brush motor. Motor driver ICs are essential components in applications requiring precise motor control, such as robotics, automation, and consumer electronics.

Applications:

  • Robotics: Controlling the movement of robotic arms and vehicles.
  • Automation systems: Driving motors in industrial automation equipment.
  • Consumer electronics: Controlling motors in printers, scanners, and cameras.
  • Automotive applications: Controlling motors in car seat adjusters, window lifts, and other automotive systems.
  • Medical devices: Driving motors in pumps and other medical equipment.

Features:

  • H-bridge driver: Allows bidirectional motor control (forward and reverse).
  • PWM control: Enables precise speed control using pulse-width modulation.
  • Overcurrent protection: Protects the motor and driver from excessive current.
  • Thermal shutdown: Protects the driver from overheating.
  • Low standby current: Minimizes power consumption when the motor is not running.

Benefits:

  • Precise motor control: Allows accurate positioning and speed control.
  • Efficient motor driving: Optimizes power consumption.
  • Robust protection: Protects the motor and driver from damage.
  • Simplified design: Simplifies motor control circuitry.
  • Compact solution: Reduces the size of motor control systems.

To obtain precise details about the BD63281AEFV-E2, it is essential to consult the official datasheet from Rohm Semiconductor. This document would contain the specific voltage and current ratings, control methods, protection features, operating conditions, and application guidelines. Without the datasheet, any further statements would be speculative. The datasheet will provide information about the specific control interface (e.g., PWM, serial), the available protection features (e.g., overcurrent, overvoltage, thermal shutdown), and recommended external components.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for XV750CQ1-01
Others
Need more? Email Us
ECAD model for XT1-3014BW8I-AN
Others
Lowest to $9.1302
ECAD model for ZQ9722MC
Others
Lowest to $1.1746
ECAD model for YD7377
Others
Need more? Email Us
ECAD model for XWM8816GEDW/RV
Eaton Bussmann
FLAT STEEL SUPPORT BRACKET GALVA
Need more? Email Us
ECAD model for BRKT-FLT
Others
Need more? Email Us
ECAD model for YD6651B
Others
Lowest to $1.4631
ECAD model for ZA3348E
Others
Need more? Email Us
ECAD model for XWM8711EFL/R

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention