Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 28.5V
Channel Output Current 25mA
Frequency 600kHz to 1.1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-UCSP50L1 (1.4x1.8)
Win Source Part Number 1023033-BD65B60GWL-E2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BD65B60GWL-E2 CAD Model

Description

The BD65B60GWL-E2 is a PMIC (Power Management Integrated Circuit) specifically designed as an LED driver by Rohm Semiconductor. This IC is optimized for driving LEDs efficiently and reliably in various lighting applications. It provides features such as constant current control, overvoltage protection, and thermal shutdown to ensure optimal performance and longevity of the LED lighting system.

Applications

  • LED Backlighting for LCD Displays
  • General Lighting Applications
  • Automotive Lighting
  • Mobile Device Backlighting
  • Industrial Lighting

Features

  • Constant Current Control: Ensures consistent brightness and prevents LED damage.
  • Overvoltage Protection: Protects the LEDs from damage due to voltage spikes.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • High Efficiency: Minimizes power consumption and maximizes LED brightness.
  • Compact Package: Facilitates easy integration into space-constrained applications.

Benefits

  • Improved LED Lifespan: Extends the operational life of LEDs by providing stable and protected power.
  • Enhanced Energy Efficiency: Reduces power consumption, leading to lower operating costs.
  • Increased System Reliability: Ensures consistent and reliable LED performance.
  • Simplified Design: Reduces the number of external components required, streamlining the design process.
  • Compact Solution: Enables smaller and more compact lighting systems.

Additional Details

The BD65B60GWL-E2 operates within a specified voltage range and temperature, ensuring robust performance under diverse conditions. Its constant current control feature allows for precise adjustment of LED brightness. The overvoltage protection and thermal shutdown features safeguard the LEDs from potential damage, enhancing the reliability of the lighting system.

Rohm Semiconductor's advanced manufacturing techniques guarantee high reliability and consistent quality. The compact package size makes it suitable for integration into portable and space-sensitive applications. The BD65B60GWL-E2 is a versatile and efficient LED driver solution for a wide range of lighting applications.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LIN 100MA 16SOIC
Lowest to $7.5132
ECAD model for MC10SX1130DR2G
Allegro MicroSystems, LLC
IC LED DRIVER OFFL 8DFN / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 8-DFN (2x2)
Need more? Email Us
ECAD model for A8740EEETR-T
Analog Devices Inc.
IC LED DRV RGLTR PWM 100MA 52QFN / LED Driver IC 3 Output DC DC Regulator Step-Down (Buck) PWM Dimming 100mA 52-QFN (5x8)
Lowest to $16.2986
ECAD model for LT3596IUHG
NXP / Nexperia
IC LED DRV LIN PWM 57MA 28HTSSOP / LED Driver IC 16 Output Linear PWM Dimming 57mA 28-HTSSOP
Need more? Email Us
ECAD model for PCU9955TW,118
Analog Devices Inc.
LED Driver 2200uA Supply Current Automotive 16-Pin MSOP EP Tube
Lowest to $17.1364
ECAD model for LT3761IMSE#PBF
Analog Devices Inc.
LED Driver 45 Segment 12000uA Supply Current Automotive 28-Pin TSSOP EP Tube
Lowest to $8.6510
ECAD model for LT3760EFE#PBF
Freescale Semiconductor - NXP
IC LED DRVR RGLTR DIM 80MA 32QFN
Lowest to $12.7129
ECAD model for MC34844AEP
Silergy Corp
LED DRVR Buck 1-CH 60V 1A 8-Pin SOIC
Lowest to $0.1956
ECAD model for SY5862FAC
Microchip Technology
IC LED DRIVER CTRLR PWM 40QFN / LED Driver IC 3 Output DC DC Controller SEPIC, Step-Up (Boost) PWM Dimming 40-QFN (6x6)
Need more? Email Us
ECAD model for HV9989K6-G-M935

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2327 $51.3521
55+ $1.8320 $100.7600
85+ $1.7747 $150.8495
117+ $1.7175 $200.9475
151+ $1.6602 $250.6902
202+ $1.4885 $300.6770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention