Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1440804-Intel_X25-E_Extreme_SATA_Solid-State_Drive
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian Intel_X25-E_Extreme_SATA_Solid-State_Drive CAD Model

Description

The Intel X25-E Extreme SATA Solid-State Drive represents the apex of solid-state performance and reliability, bringing together 64GB of high-speed storage in a 2.5" SATA interface, ideal for power users and enterprises seeking unparalleled execution speeds and data integrity. Leveraging Multi-Level Cell (MLC) NAND flash technology, this SSD is designed to excel under intense workloads, offering blazing-fast read/write speeds and superior endurance. Its integration into any system promises a monumental boost in boot-up times, application launches, and overall system responsiveness. The X25-E Extreme is meticulously crafted to meet the demands of high-performance computing environments, ensuring data is stored and accessed at the fastest speeds possible with maximum reliability. It’s an embodiment of Solidigm/Intel Retail's commitment to pushing the boundaries of storage technology, catering to those who demand peak performance without compromise.

You May Also Be Interested in

Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
ECAD model for MTFDDAK480TDC-1AT1ZABYY
Micron Technology Inc.
SSD 256GB M.2 MODULE TLC NVME
Lowest to $59.5420
ECAD model for MTFDHBK256TDP-1AT12AIYY
Silicon Motion, Inc.
SATA 128GB BICS4 3D TLC FERRISSD / Solid State Drive (SSD) FLASH - NAND (TLC) 128GB SATA BGA
Need more? Email Us
ECAD model for SM619GXD DFST
Micron Technology Inc.
SSD 1100 512GB M.2 / Solid State Drive (SSD) FLASH - NAND (TLC) 512GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for MTFDDAV512TBN-1AR1ZABYY
TDK Corporation
INDUSTRIAL SSD, M.2 MODULE, 64GB / Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III M.2 Module 3.3V
Need more? Email Us
ECAD model for SNE1B064GTFDCB00SSA0
Micron Technology Inc.
SSD 256GB 2.5" TLC SATA III
Need more? Email Us
ECAD model for MTFDDAK256TDL-1AW1ZABYY
Silicon Motion, Inc.
4-CHANNEL I-TEMP SATA II SSD CON / SATA II
Need more? Email Us
ECAD model for SM224GE0400LT-AB
Micron Technology Inc.
SSD 1TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 1TB SATA III 2.5" 5V
Need more? Email Us
ECAD model for MTFDDAK1T0TBN-1AR1ZABYY
Kingston
U.2 PCIe 3.0 Enterprise SSD 1 DW
Need more? Email Us
ECAD model for SEDC1500M/1920G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention