EN
  • EN
  • DE

LT3760EFE#PBF

Part No LT3760EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description LED Driver 45 Segment 12000uA Supply Current Automotive 28-Pin TSSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Frequency 1 MHz
Lead Free Yes
Max Input Voltage 40 V
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 6 V
Nominal Supply Current 3.5 mA
Number of Outputs 8
Number of Pins 28
Number of Segments 45
Output Current 100 mA
Output Voltage 6.95 V
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 1 MHz
Topology Boost
Win Source Part Number 1028937-LT3760EFE#PBF
Categories PMIC - LED Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3760EFE#PBF CAD Model

Description

Product Overview: LT3760EFE#PBF by Analog Devices Inc.

The LT3760EFE#PBF is a high-performance LED controller integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is crafted to drive LEDs with precision and efficiency, making it an ideal solution for a wide range of lighting applications, including automotive, industrial, and architectural lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3760EFE#PBF operates on an input voltage range of 6V to 60V, accommodating various power supplies and ensuring flexibility in system design.
  • Eight Independently Controlled LED Channels: This controller can manage up to eight LED strings, providing precise control over multiple channels for complex lighting configurations.
  • High Efficiency: It is designed for optimal power conversion efficiency, which is crucial for reducing heat generation and increasing the reliability of the LED system.
  • Integrated Fault Protection: The device includes open-LED and short-circuit protection, enhancing the safety and durability of the lighting system.
  • Programmable PWM Dimming: With its built-in PWM dimming capability, the LT3760EFE#PBF allows for adjustable brightness levels, enabling dynamic lighting effects and power savings.
  • Thermal Protection: The thermal shutdown feature prevents damage from overheating, ensuring the longevity of the LED controller.

Applications

The versatility of the LT3760EFE#PBF makes it suitable for a variety of applications. Its robust design is particularly well-suited for automotive lighting systems, such as headlights and interior lights, where reliability and performance are critical. Additionally, it can be used in general-purpose industrial lighting and high-end architectural lighting projects where multi-channel LED control and dimming are required.

Quality and Reliability

As with all Analog Devices Inc. products, the LT3760EFE#PBF is built to meet high standards of quality and reliability. It is packaged in a thermally enhanced TSSOP-28 package, which provides excellent thermal performance and is compatible with standard surface-mount technology (SMT) assembly processes.

For engineers and designers seeking a reliable and efficient solution for their LED lighting systems, the LT3760EFE#PBF from Analog Devices Inc. offers a compelling combination of performance, control, and durability.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8524 $54.9668
16+ $6.4430 $103.0880
25+ $6.2416 $156.0400
34+ $6.0403 $205.3702
43+ $5.8390 $251.0770
58+ $5.2349 $303.6242
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess