Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 1152846-BD6989FVM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD6989FVM CAD Model

Description

The BD6989FVM is a single-channel H-bridge driver IC from Rohm Semiconductor, designed for applications requiring precise and efficient control of small DC motors. This IC is particularly well-suited for driving motors in portable devices, consumer electronics, and industrial equipment, where space and power efficiency are critical considerations. The integrated protection features enhance reliability and prevent damage under various operating conditions.

Applications

  • Camera Lens Actuators: For auto-focus and zoom control in digital cameras and smartphone cameras.
  • Optical Disk Drives: For spindle motor and tray motor control in CD/DVD/Blu-ray drives.
  • Portable Scanners: For motor control in handheld scanners.
  • Small Robotics: For driving motors in small robots and robotic arms.
  • Gaming Controllers: For vibration feedback in gaming devices.

Features

  • Single-Channel H-Bridge Driver: Allows for bidirectional control of a single DC motor.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • Built-in Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Built-in Thermal Shutdown (TSD): Protects the IC from overheating.
  • PWM Control: Enables precise speed and torque control of the motor.
  • Brake Function: Provides a mechanism for quickly stopping the motor.

Benefits

  • Improved Power Efficiency: Low saturation voltage contributes to reduced power consumption and extended battery life.
  • Enhanced Reliability: Built-in protection circuits safeguard against common electrical faults and thermal issues.
  • Precise Motor Control: PWM control enables fine-grained adjustment of motor speed and torque.
  • Simplified Design: Fewer external components required due to integrated features.
  • Compact Footprint: Small package size allows for integration into space-constrained applications.
  • Cost-Effective Solution: Reduces the overall system cost by integrating multiple functions into a single IC.

Additional Details

The BD6989FVM typically operates from a supply voltage range of 1.8V to 5.5V. The output current capability is typically in the range of several hundred milliamps, suitable for driving small DC motors. The PWM control input allows for precise control of the motor speed and torque. The built-in protection circuits include overcurrent protection (OCP) and thermal shutdown (TSD), which protect the IC and the motor from damage in abnormal operating conditions. The device is available in a small surface-mount package, facilitating easy integration into modern electronic devices. Detailed specifications, including electrical characteristics, thermal resistance, and application circuit examples, can be found in the Rohm Semiconductor datasheet for this part. It is important to carefully review the datasheet and follow the recommended operating conditions to ensure optimal performance and prevent damage to the device.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER PAR 10MSOP
Lowest to €0.9145
ECAD model for DRV8832DGQ
Texas Instruments
IC LRA/ERM HAPTIC DRIVER 10QFN
Lowest to €0.5904
ECAD model for DRV2603RUNR
Texas Instruments
Half Bridge Motor Driver 12-Pin WSON EP T/R / IC MOTOR DRIVER PAR 12WSON
Lowest to €2.5321
ECAD model for DRV8839DSSR
Texas Instruments
IC MOTOR CONTROLLER SPI 38HTSSOP
Lowest to €1.7525
ECAD model for DRV8711DCPR
ON Semiconductor
I2C Micro-stepping Motor Driver
Need more? Email Us
ECAD model for AMIS30624C6245RG
Texas Instruments
IC MOTOR CONTROLLER SPI 56HTSSOP / 3-Phase Brushless DC Motor Predriver 56-Pin HTSSOP EP T/R
Lowest to €4.2981
ECAD model for DRV8301DCAR
Allegro MicroSystems, LLC
IC MTR DRV BIPLR 4.5-5.5V 24SOIC / Bipolar Motor Driver DMOS Serial 24-SOIC
Need more? Email Us
ECAD model for A3973SLB-T
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to €0.4317
ECAD model for DRV8811PWP
Texas Instruments
IC MOTOR DRIVER SER 48HTSSOP
Lowest to €4.3122
ECAD model for DRV8823DCAR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €48.9341 €97.8681
3+ €40.1518 €120.4555
5+ €38.8961 €194.4805
7+ €37.6416 €263.4909
9+ €36.3868 €327.4816
11+ €32.6231 €358.8544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,340 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention