Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 234525-BD7965FM-E2
Popularity Low
Supply and Demand Status Balance
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian BD7965FM-E2 CAD Model

Description

Overview

The BD7965FM-E2 is an upgraded electronic component built to offer superior functionality in electronic audio and entertainment systems. Its refined design supports improved sound management and system stability.

Applications

  • Advanced Audio Equipment
  • Multimedia Systems
  • Professional Sound Systems

Features and Benefits

  • Enhanced Audio Clarity: Delivers high-definition sound quality.
  • Stable Performance: Maintains consistent operational efficiency across varied use cases.
  • Optimized Footprint: Designed for integration where space is at a premium.

Additional Details

This component is engineered with top-notch materials, ensuring longevity and compatibility with a wide array of electronic systems, making it a valuable asset in technical and professional setups.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for B48820630A
Micron Technology Inc.
Need more? Email Us
ECAD model for B1332JABJ-DV-F
Intersil
Need more? Email Us
ECAD model for B1276-CH
EPCOS (TDK)
Need more? Email Us
ECAD model for B45196E2475K209
Murata Electronics North America
Need more? Email Us
ECAD model for B39162-B9444-M10-S01
LSI Computer Systems
Need more? Email Us
ECAD model for B5502DO
Broadcom Limited
Lowest to $25.1592
ECAD model for B50682EB2KFBG-P22
Broadcom Limited
Need more? Email Us
ECAD model for B50612EBOKMLG
Broadcom Limited
Need more? Email Us
ECAD model for B5011A1KQM P11

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention