EN
  • EN
  • DE

BD8023FJ-E2

Part No BD8023FJ-E2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819231-BD8023FJ-E2
Ultra Librarian 3D Model Ultra Librarian BD8023FJ-E2 CAD Model

Description

The BD8023FJ-E2 is a system power supply IC developed by Rohm Semiconductor. It's designed for use in various electronic applications requiring multiple power rails and efficient power management. It's capable of generating multiple output voltages, making it suitable for complex systems with diverse power requirements. Its features contribute to reducing the overall system size and improving power efficiency.

Applications

  • Digital still cameras: Powering image sensors, processors, and displays.
  • Portable navigation devices: Providing power for GPS modules, displays, and microcontrollers.
  • Portable audio players: Supplying power to audio amplifiers, DACs, and display controllers.
  • Mobile communication devices: Powering RF transceivers, baseband processors, and display modules.
  • Automotive applications: Used in infotainment systems and other in-vehicle electronics.

Features

  • Multiple output channels: Integrated buck converters and LDO regulators provide multiple voltage rails.
  • High efficiency: Optimized for minimal power loss and heat generation.
  • Compact package: Small footprint allows for space-saving design.
  • Overcurrent protection: Protects the device and connected components from excessive current.
  • Thermal shutdown: Prevents damage from overheating.
  • Adjustable output voltages: Allows for flexible voltage configuration to meet specific needs.
  • Soft-start function: Minimizes inrush current during startup.

Benefits

  • Simplified system design: Integration of multiple power rails reduces component count.
  • Improved power efficiency: High efficiency reduces power consumption and heat generation.
  • Reduced board space: Compact package allows for smaller and more compact designs.
  • Enhanced reliability: Overcurrent and thermal protection ensure robust operation.
  • Flexible power configuration: Adjustable output voltages enable customization for different applications.

Additional Details

The BD8023FJ-E2 is designed with various protection features to ensure safe and reliable operation. These include overcurrent protection (OCP) for each output channel, as well as thermal shutdown to prevent damage from overheating. The device also includes a soft-start function, which minimizes inrush current during startup, reducing stress on the power supply and connected components. The output voltages are typically adjustable through external resistors, allowing for flexible configuration to meet the specific needs of the application. This IC is suitable for use in a wide range of electronic devices, from portable consumer electronics to automotive systems, where efficient power management and a compact size are critical requirements.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess