EN
  • EN
  • DE

STGF30M65DF2

Part No STGF30M65DF2
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT TRENCH 650V 60A TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 650V
Maximum Current Collector 60A
Pulsed Collector Current 120A
Collector-emitter saturation voltage(Max) 2V @ 15V, 30A
Maximum Power Dissipation 38W
Total Switching Energy(Ets) 300μJ (on), 960μJ (off)
Input Type Standard
Gate Charge 80nC
Turn-on and Turn-off delay time 31.6ns/115ns
Testing Conditions 400V, 30A, 10 Ohm, 15V
Reverse Recovery Time (trr) 140ns
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 1040947-STGF30M65DF2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGF30M65DF2 CAD Model

Description

STGF30M65DF2 Silicon Carbide Power MOSFET by STMicroelectronics

The STGF30M65DF2 is a state-of-the-art silicon carbide (SiC) power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of ST's STPOWER family, which is renowned for its superior efficiency and performance in power applications. The STGF30M65DF2 is engineered to meet the needs of modern high-efficiency and high-density power conversion systems.

Key Features

  • Breakdown Voltage: The MOSFET boasts a high drain-source breakdown voltage of 650V, making it suitable for various applications that require high voltage operation.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 0.045 Ω, the device ensures minimal conduction losses, enhancing the overall efficiency of the system it is integrated into.
  • High Current Capability: The STGF30M65DF2 can handle continuous drain currents up to 30A, allowing it to drive high-power circuits with ease.
  • Fast Switching Performance: The fast intrinsic diode with low reverse recovery charge (Qrr) minimizes switching losses and improves the performance in fast-switching applications.
  • High-Temperature Operation: The MOSFET is designed to operate effectively at high temperatures, with a maximum junction temperature of 175°C, ensuring reliability in demanding conditions.

Applications

The versatility of the STGF30M65DF2 makes it an excellent choice for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Converters and Inverters
  • Motor Drives
  • Electric Vehicle (EV) Charging Stations
  • Renewable Energy Systems

Robust Design

The device is encapsulated in a TO-220 FullPAK package, which not only provides robust mechanical protection but also facilitates excellent thermal management. This package design ensures that the MOSFET can deliver its full performance even under strenuous conditions.

By integrating the STGF30M65DF2 into your power electronic systems, you can expect reduced switching losses, lower electromagnetic interference (EMI), and improved power density, leading to more compact and efficient power solutions. STMicroelectronics' commitment to innovation is reflected in the STGF30M65DF2, making it an ideal choice for designers looking to create the next generation of electronic systems.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT PT 600V 340A PLUS247
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6613 $51.2743
27+ $3.8247 $103.2669
41+ $3.7051 $151.9091
56+ $3.5856 $200.7936
73+ $3.4661 $253.0253
97+ $3.1075 $301.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess