Products specifications

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 18 V
Frequency - Switching 200kHz to 750kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP-B
Win Source Part Number 128357-BD9040FV-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD9040FV-E2 CAD Model

Description

BD9040FV-E2 Voltage Stabilizer

The BD9040FV-E2 is an advanced voltage stabilizer perfect for applications that require consistent voltage levels. It is designed to minimize energy wastage while maximizing performance.

  • Applications:
    • Smart home devices
    • Automotive electronics
    • Healthcare equipment
    • LED lighting systems
  • Features and Benefits:
    • Ensures stable output voltage
    • High tolerance to input voltage fluctuations
    • Compact and lightweight for easy installation
    • High reliability and long service life
  • Additional Details:

    This stabilizer is engineered for efficiency and durability, making it suitable for critical applications where power consistency is vital. It offers an excellent balance of performance and energy saving.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
ECAD model for S-8355M55MC-MDOT2G
Semtech Corporation
IC REG CTRLR BUCK 38TSSOP
Lowest to $5.2236
ECAD model for SC450ITSTRT
ON Semiconductor
Lowest to $2.5277
ECAD model for NCP81109G
Semtech Corporation
Need more? Email Us
ECAD model for SC1485ITS.TR
ON Semiconductor
IC REG CTRLR / Regulator Output DC-DC Controller IC
Need more? Email Us
ECAD model for SCY994351DWR2G
SII Semiconductor Corporation
Need more? Email Us
ECAD model for S-8351C50UA-J7JT2S
Texas Instruments
Low-Voltage Synchronous Buck Controller
Lowest to $1.8064
ECAD model for LM1771TMM/NOPB
Semtech Corporation
IC REG CTRLR BUCK 8SOIC
Lowest to $0.3764
ECAD model for SC1101CS
Microchip Technology
300kHz, Synchronous Buck Controller 300kHz, Synchronous Buck Controller | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
ECAD model for MIC2174-1YMM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0888 $50.1312
59+ $1.7139 $101.1201
91+ $1.6603 $151.0873
125+ $1.6068 $200.8500
161+ $1.5532 $250.0652
216+ $1.3925 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,579 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention