Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 237928-BU3567F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU3567F CAD Model

Description

BU3567F Description

The BU3567F is known for its technological advancement and efficient design, enabling optimal performance in electronics that require superior control and precision. This component supports a wide array of applications, providing a reliable foundation for innovative tech solutions.

Applications

  • Control systems
  • Embedded systems
  • Signal processing
  • Energy management

Features and Benefits

  • Efficient Control: Offers precise management for complex systems.
  • Technological Advancement: Features state-of-the-art capabilities for modern needs.
  • Reliability: Ensures sustained functionality over extended periods.
  • Multi-Application Support: Suitable for various technological environments.

Perfect for applications where efficiency and control are essential characteristics.

You May Also Be Interested in

Rohm Semiconductor
12V-4.2W Dual Power Amplifier
Need more? Email Us
ECAD model for BA5402A
Rohm Semiconductor
Double cassette tape recorder system preamplifier / Audio amplifier, Speaker, Dual channel, 9V, SDIP, 32-pin
Need more? Email Us
ECAD model for BA3426AS
Rohm Semiconductor
4-channel BTL driver for CD players
Need more? Email Us
ECAD model for BA6196FP
Rohm Semiconductor
LED level meter driver, 5-point, linear scale
Need more? Email Us
ECAD model for BA6104
Rohm Semiconductor
Need more? Email Us
ECAD model for BA3541
Rohm Semiconductor
Need more? Email Us
ECAD model for BA532
Rohm Semiconductor
Need more? Email Us
ECAD model for BA5972AFP-E2
Rohm Semiconductor
Need more? Email Us
ECAD model for BA5995FM-E2
Rohm Semiconductor
Vocal fader IC
Lowest to $11.4496
ECAD model for BA3837F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention